Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UE261XK0F

Description
Remote Receiver Sensor, 38.0kHz 10m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 10m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-1994-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-1994-ND
Photo Detectors - Remote Receiver 425-1994-ND
Remote Receiver Sensor, 38.0kHz 10m Through Hole

Remote Receiver Sensor, 38.0kHz 10m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE261XK0F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
GP1UE261XK0F
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UE261XK0F
SENSOR REMOTE REC 38.0KHZ 10M

SENSOR REMOTE REC 38.0KHZ 10M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-1994-ND GP1UE261XK0F
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiodes - S16586 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 780 nm (7800 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photo Detectors - Remote Receiver - 425-1907-ND - DigiKey
Sharp Microelectronics of the Americas
View Details
2 suppliers