Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UX501QS

Description
Remote Receiver Sensor, 38.0kHz 8m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 8m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-1911-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-1911-ND
Photo Detectors - Remote Receiver 425-1911-ND
Remote Receiver Sensor, 38.0kHz 8m Through Hole

Remote Receiver Sensor, 38.0kHz 8m Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 425-1911-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S8385 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details