Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UM28XK

Description
Remote Receiver Sensor, 40.0kHz 10.5m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 40.0kHz 10.5m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-1159-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-1159-ND
Photo Detectors - Remote Receiver 425-1159-ND
Remote Receiver Sensor, 40.0kHz 10.5m Through Hole

Remote Receiver Sensor, 40.0kHz 10.5m Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 425-1159-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S2386-18L - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photointerrupters - Slot Type - Transistor Output - 425-1051-5-ND - DigiKey
Specs
Photodiode Package THT; PCB Mount
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details