Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UM271RK

Description
Remote Receiver Sensor, 38.0kHz 8.5m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 8.5m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-1139-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-1139-ND
Photo Detectors - Remote Receiver 425-1139-ND
Remote Receiver Sensor, 38.0kHz 8.5m Through Hole

Remote Receiver Sensor, 38.0kHz 8.5m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - GP1UM271RK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
GP1UM271RK
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UM271RK
SENSOR REMOTE REC 38.0KHZ 8.5M

SENSOR REMOTE REC 38.0KHZ 8.5M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-1139-ND GP1UM271RK
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S2592-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - GP1US301XP - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details