Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UM26XK

Description
Remote Receiver Sensor, 40.0kHz 10.5m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 40.0kHz 10.5m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-1138-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-1138-ND
Photo Detectors - Remote Receiver 425-1138-ND
Remote Receiver Sensor, 40.0kHz 10.5m Through Hole

Remote Receiver Sensor, 40.0kHz 10.5m Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 425-1138-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S1227-66BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photo Detectors - Remote Receiver - 425-1159-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Package THT
Operating Temperature -10 to 70 C (14 to 158 F)
View Details