Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UM267RK0F

Description
Remote Receiver Sensor, 56.8kHz 8.5m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 56.8kHz 8.5m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-2009-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-2009-ND
Photo Detectors - Remote Receiver 425-2009-ND
Remote Receiver Sensor, 56.8kHz 8.5m Through Hole

Remote Receiver Sensor, 56.8kHz 8.5m Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 425-2009-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
InGaAs APDs - G8931-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 950 to 1700 nm (9500 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
IRD UV Photodiodes - AXUV High Speed - AXUVHS11 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response UV
Photodiode Package Connectorized
Active Area Diameter or Length 1 mm (0.0394 inch)
View Details
2 suppliers