Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UE287YK

Description
Remote Receiver Sensor,
Request a Quote Datasheet
Description
Remote Receiver Sensor,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-1908-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-1908-ND
Photo Detectors - Remote Receiver 425-1908-ND
Remote Receiver Sensor,

Remote Receiver Sensor,

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - GP1UE287YK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
GP1UE287YK
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UE287YK
RECEIVER IR REM CTRL 3V 56.8KHZ

RECEIVER IR REM CTRL 3V 56.8KHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-1908-ND GP1UE287YK
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
InGaAs photodiodes - G9820 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Material Indium Gallium Arsenide
Number of Array Elements 1
View Details
2 suppliers
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 20000 nm (1900 to 200000 Å)
Active Area Diameter or Length 46 mm (1.81 inch)
View Details