Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UD28YK

Description
Remote Receiver Sensor, 40.0kHz 10m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 40.0kHz 10m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-1131-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-1131-ND
Photo Detectors - Remote Receiver 425-1131-ND
Remote Receiver Sensor, 40.0kHz 10m Through Hole

Remote Receiver Sensor, 40.0kHz 10m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - GP1UD28YK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
GP1UD28YK
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UD28YK
SENSOR REMOTE REC 40.0KHZ 10M

SENSOR REMOTE REC 40.0KHZ 10M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-1131-ND GP1UD28YK
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
APD modules - C12702-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 3 mm (0.1181 inch)
View Details
Photodiodes - 425-1002-5-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Spectral Response IR
Spectral Response Range 800 to 900 nm (8000 to 9000 Å)
Peak Sensitivity Wavelength 850 nm (8500 Å)
View Details