Sharp Microelectronics of the Americas Photodiodes BS500A

Description
Photodiode 850nm Side View
Request a Quote Datasheet
Description
Photodiode 850nm Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 425-1002-5-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
425-1002-5-ND
Photodiodes 425-1002-5-ND
Photodiode 850nm Side View

Photodiode 850nm Side View

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 425-1002-5-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 800 to 900 nm (8000 to 9000 Å)
Peak Sensitivity Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiodes - S7509 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photo Detectors - Remote Receiver - 425-1850-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Package THT
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers