Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UD26XK

Description
Remote Receiver Sensor, 40.0kHz 10m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 40.0kHz 10m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-1119-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-1119-ND
Photo Detectors - Remote Receiver 425-1119-ND
Remote Receiver Sensor, 40.0kHz 10m Through Hole

Remote Receiver Sensor, 40.0kHz 10m Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 425-1119-ND
Product Name Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S4315-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photointerrupters - Slot Type - Logic Output - 425-1951-5-ND - DigiKey
Specs
Photodiode Package THT; PCB Mount
View Details