Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver GP1UD261XK

Description
Remote Receiver Sensor, 38.0kHz 5m Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz 5m Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-1116-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-1116-ND
Photo Detectors - Remote Receiver 425-1116-ND
Remote Receiver Sensor, 38.0kHz 5m Through Hole

Remote Receiver Sensor, 38.0kHz 5m Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - GP1UD261XK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
GP1UD261XK
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver GP1UD261XK
SENSOR REMOTE REC 38.0KHZ 5M

SENSOR REMOTE REC 38.0KHZ 5M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-1116-ND GP1UD261XK
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S9195 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 840 nm (8400 Å)
View Details
Photointerrupters - Slot Type - Transistor Output - 425-1040-5-ND - DigiKey
Specs
Photodiode Package THT; PCB Mount
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details