Sharp Microelectronics of the Americas Photointerrupters - Slot Type - Logic Output GP1A073LCS

Description
"Optical Sensor Through-Beam 0.197"" (5mm) Module, Connector"
Request a Quote Datasheet
Description
"Optical Sensor Through-Beam 0.197"" (5mm) Module, Connector"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - 425-1771-5-ND - DigiKey
Thief River Falls, MN, United States
Photointerrupters - Slot Type - Logic Output
425-1771-5-ND
Photointerrupters - Slot Type - Logic Output 425-1771-5-ND
"Optical Sensor Through-Beam 0.197"" (5mm) Module, Connector"

"Optical Sensor Through-Beam 0.197"" (5mm) Module, Connector"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 425-1771-5-ND
Product Name Photointerrupters - Slot Type - Logic Output
Photodiode Package Module, Connector
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Si photodiode arrays with amplifier - S13885-128 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Clairex Technologies, Inc.
Specs
Photodiode Type PIN Photodiode
Photodiode Package Leaded
Sensitivity 0.5500 A/W
View Details