Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTODIODES
SHARP MICROELECTRONICS OF THE AMERICAS
BS100C -- SENSORS, TRANSDUCERS - OPTICAL SENSORS - PHOTODIODES
Sharp Microelectronics of the Americas
Sensors, Transducers - Optical Sensors - Photodiodes
BS100C
Description
SENSOR PHOTODIODE 560NM SIDE
Description
SENSOR PHOTODIODE 560NM SIDE
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BS100C
Sensors, Transducers - Optical Sensors - Photodiodes
BS100C
SENSOR PHOTODIODE 560NM SIDE
SENSOR PHOTODIODE 560NM SIDE
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Photodiodes
Product Number
BS100C
Product Name
Sensors, Transducers - Optical Sensors - Photodiodes
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm
819D-SL-2-CAL2V2
Specs
Spectral Response Range
400 to 1100 nm (4000 to 11000 Å)
View Details
Hamamatsu Photonics Europe
Si photodiodes
S2386-45K
Specs
Photodiode Spectral Response
Visible; IR
Spectral Response Range
320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength
960 nm (9600 Å)
View Details
2
suppliers
RS Components, Ltd.
Photodiodes
2121833
Specs
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Clairex Technologies, Inc.
Silicon Photodiodes
CLD240E
Specs
Photodiode Material
Silicon
Photodiode Package
Leaded
Active Area Diameter or Length
1.52 mm (0.0600 inch)
View Details