Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Low Frequency RFID Tag RFT-100

Description
RFT-100 is a low-frequency RFID landmark label (RFID tag), complying with the ISO11785 communication protocol. Its reading distance is more than 10cm, the working frequency is 125KHz and it is easy to install. The RFID tag features PPS packaging material, a solid round sheet structure and an excellent compressive strength. Features The label can be repeatedly written or read over 100K times, extending the service life to over 10 years. Anti-collision function: even though multiple tags are used simultaneously, this RFID tag is easily accurately detected to ensure a correct data exchange. PPS or ABS material package, single mounting, corrosion resistance. Compact design, easy to install, high-temperature resistant and flame-retardant. Application Materials transferring by AGVs (Automatic Guided Vehicles) in warehouses and factories RFID tags sticking on cargo for identification of cargo types, batches and other information Library management
Description
RFT-100 is a low-frequency RFID landmark label (RFID tag), complying with the ISO11785 communication protocol. Its reading distance is more than 10cm, the working frequency is 125KHz and it is easy to install. The RFID tag features PPS packaging material, a solid round sheet structure and an excellent compressive strength. Features The label can be repeatedly written or read over 100K times, extending the service life to over 10 years. Anti-collision function: even though multiple tags are used simultaneously, this RFID tag is easily accurately detected to ensure a correct data exchange. PPS or ABS material package, single mounting, corrosion resistance. Compact design, easy to install, high-temperature resistant and flame-retardant. Application Materials transferring by AGVs (Automatic Guided Vehicles) in warehouses and factories RFID tags sticking on cargo for identification of cargo types, batches and other information Library management

Suppliers

Company
Product
Description
Supplier Links
Low Frequency RFID Tag RFT-100
RFT-100 is a low-frequency RFID landmark label (RFID tag), complying with the ISO11785 communication protocol. Its reading distance is more than 10cm, the working frequency is 125KHz and it is easy to install. The RFID tag features PPS packaging material, a solid round sheet structure and an excellent compressive strength. Features The label can be repeatedly written or read over 100K times, extending the service life to over 10 years. Anti-collision function: even though multiple tags are used simultaneously, this RFID tag is easily accurately detected to ensure a correct data exchange. PPS or ABS material package, single mounting, corrosion resistance. Compact design, easy to install, high-temperature resistant and flame-retardant. Application Materials transferring by AGVs (Automatic Guided Vehicles) in warehouses and factories RFID tags sticking on cargo for identification of cargo types, batches and other information Library management

RFT-100 is a low-frequency RFID landmark label (RFID tag), complying with the ISO11785 communication protocol. Its reading distance is more than 10cm, the working frequency is 125KHz and it is easy to install. The RFID tag features PPS packaging material, a solid round sheet structure and an excellent compressive strength.
Features
The label can be repeatedly written or read over 100K times, extending the service life to over 10 years.
Anti-collision function: even though multiple tags are used simultaneously, this RFID tag is easily accurately detected to ensure a correct data exchange.
PPS or ABS material package, single mounting, corrosion resistance.
Compact design, easy to install, high-temperature resistant and flame-retardant.
Application
Materials transferring by AGVs (Automatic Guided Vehicles) in warehouses and factories
RFID tags sticking on cargo for identification of cargo types, batches and other information
Library management

Supplier's Site

Technical Specifications

  Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Product Category RFID Tags
Product Number RFT-100
Product Name Low Frequency RFID Tag
Frequency 125000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RFID tag - ZH4345 - ifm efector inc.
ifm efector inc.
Specs
Frequency 8.65E8 to 9.28E8 Hz
Memory 688 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
T2s - t2s - BARTEC
Specs
Detection Range 20000.00 cm (7874 inch)
View Details
High Frequency RFID Tag - RF-3234-118 - Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Specs
Frequency 1.36E7 Hz
Detection Range 7.50 to 9.00 cm (2.95 to 3.54 inch)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details