YUANBEN’s RFT-323 high-frequency RFID landmark label (RFID tag) uses a self-adhesive 3M tape as the installation material and PBT plastic as the packaging material. It features a solid round sheet structure, excellent compressive strength and easy installation.
Features
Sole ID tag ensures non-duplication and safety.
The tag can be written or read repeatedly over 100K times.
Anti-collision function: even though multiple tags are used at the same time, this RFID tag can be detected accurately to ensure the correct data exchange.
PBT material package, 3M adhesive tape installation and single mounting.
Ideal for AGV address management and controlling.
| Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. | |
|---|---|
| Product Category | RFID Tags |
| Product Name | High Frequency RFID Tag |
| Frequency | 1.36E7 Hz |