Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. RFID Sensor with TCPIP High Frequency RFID Reader

Description
1.Overview The RFID (Radio Frequency Identity) RFH-1332-114C is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV and other industrial application. It can be worked in a variety of harsh environments. The RFID reader has anti-collision function, its operating frequency is 13.56MHz. 2. Key Features Comply with ISO14443A protocol and support M1 card and so on. Support NXP CODE I, CODE SLI and other tags in line with the ISO15693 Protocol. Support reading and writing, complies with ISO/IEC 18000-3 Mode. Ethernet interface,TCP/IP protocol. Built in RFID antenna (Integration Design of Reader and Antenna Read / write distance 70-90mm (industry Environment). Reading time less than 20 millisecond per 8 bits. no data mistake Good package IP65, PBT engineering material suit industry environment application 3. Applications It is mainly used in material management of production line, intelligent parking lot, AGV, electronic label reading and writing of forklift positioning management system. 4. RFID Sensor with Host Computer Communication Data Packet Format This data message format is used for communication between the RFID (HF) sensor and the host computer (controller). The host computer sends commands (downstream) and the RFID sensor responds (upstream). 5.Instruction: (1. The RFID sensor automatically reads the tag when it is turned on. (2. The RFID sensor reads the data stored in the tag automatically when the tag is in reading area. (3. The RFID sensor stops reading the tag automatically after receiving the command to stop reading; and it can be restarted read the card after receiving the reading tag command. (4. when the Mifare tag is used, block cannot be read and written with block numbers 3+4n (n=0,1, 2...), In other words, the blocks cannot be read and written with blocks numbers 3,7,11.... 6. How to configure WEB server (1 After connecting RJ45 to PC and supply the power to the reader, start the computer's WEB browser. (2Specify the IP address of the reader in the address bar of the WEB. The factory setting of the IP address is http://192.168.1.200 /
Description
1.Overview The RFID (Radio Frequency Identity) RFH-1332-114C is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV and other industrial application. It can be worked in a variety of harsh environments. The RFID reader has anti-collision function, its operating frequency is 13.56MHz. 2. Key Features Comply with ISO14443A protocol and support M1 card and so on. Support NXP CODE I, CODE SLI and other tags in line with the ISO15693 Protocol. Support reading and writing, complies with ISO/IEC 18000-3 Mode. Ethernet interface,TCP/IP protocol. Built in RFID antenna (Integration Design of Reader and Antenna Read / write distance 70-90mm (industry Environment). Reading time less than 20 millisecond per 8 bits. no data mistake Good package IP65, PBT engineering material suit industry environment application 3. Applications It is mainly used in material management of production line, intelligent parking lot, AGV, electronic label reading and writing of forklift positioning management system. 4. RFID Sensor with Host Computer Communication Data Packet Format This data message format is used for communication between the RFID (HF) sensor and the host computer (controller). The host computer sends commands (downstream) and the RFID sensor responds (upstream). 5.Instruction: (1. The RFID sensor automatically reads the tag when it is turned on. (2. The RFID sensor reads the data stored in the tag automatically when the tag is in reading area. (3. The RFID sensor stops reading the tag automatically after receiving the command to stop reading; and it can be restarted read the card after receiving the reading tag command. (4. when the Mifare tag is used, block cannot be read and written with block numbers 3+4n (n=0,1, 2...), In other words, the blocks cannot be read and written with blocks numbers 3,7,11.... 6. How to configure WEB server (1 After connecting RJ45 to PC and supply the power to the reader, start the computer's WEB browser. (2Specify the IP address of the reader in the address bar of the WEB. The factory setting of the IP address is http://192.168.1.200 /

Suppliers

Company
Product
Description
Supplier Links
RFID Sensor with TCPIP High Frequency RFID Reader
1.Overview The RFID (Radio Frequency Identity) RFH-1332-114C is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV and other industrial application. It can be worked in a variety of harsh environments. The RFID reader has anti-collision function, its operating frequency is 13.56MHz. 2. Key Features Comply with ISO14443A protocol and support M1 card and so on. Support NXP CODE I, CODE SLI and other tags in line with the ISO15693 Protocol. Support reading and writing, complies with ISO/IEC 18000-3 Mode. Ethernet interface,TCP/IP protocol. Built in RFID antenna (Integration Design of Reader and Antenna Read / write distance 70-90mm (industry Environment). Reading time less than 20 millisecond per 8 bits. no data mistake Good package IP65, PBT engineering material suit industry environment application 3. Applications It is mainly used in material management of production line, intelligent parking lot, AGV, electronic label reading and writing of forklift positioning management system. 4. RFID Sensor with Host Computer Communication Data Packet Format This data message format is used for communication between the RFID (HF) sensor and the host computer (controller). The host computer sends commands (downstream) and the RFID sensor responds (upstream). 5.Instruction: (1. The RFID sensor automatically reads the tag when it is turned on. (2. The RFID sensor reads the data stored in the tag automatically when the tag is in reading area. (3. The RFID sensor stops reading the tag automatically after receiving the command to stop reading; and it can be restarted read the card after receiving the reading tag command. (4. when the Mifare tag is used, block cannot be read and written with block numbers 3+4n (n=0,1, 2...), In other words, the blocks cannot be read and written with blocks numbers 3,7,11.... 6. How to configure WEB server (1 After connecting RJ45 to PC and supply the power to the reader, start the computer's WEB browser. (2Specify the IP address of the reader in the address bar of the WEB. The factory setting of the IP address is http://192.168.1.200 /

1.Overview
The RFID (Radio Frequency Identity) RFH-1332-114C is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or
proximity control of AGV and other industrial application. It can be worked in a variety of harsh environments. The RFID reader has anti-collision function, its operating frequency is 13.56MHz.
2. Key Features
Comply with ISO14443A protocol and support M1 card and so on.
Support NXP CODE I, CODE SLI and other tags in line with the ISO15693 Protocol.
Support reading and writing, complies with ISO/IEC 18000-3 Mode.
Ethernet interface,TCP/IP protocol.
Built in RFID antenna (Integration Design of Reader and Antenna
Read / write distance 70-90mm (industry Environment).
Reading time less than 20 millisecond per 8 bits. no data mistake
Good package IP65, PBT engineering material suit industry environment application
3. Applications
It is mainly used in material management of production line, intelligent parking lot, AGV, electronic label reading and writing of forklift positioning management system.
4. RFID Sensor with Host Computer Communication Data Packet Format
This data message format is used for communication between the RFID (HF) sensor and the host computer (controller). The host computer sends commands (downstream) and the RFID sensor responds (upstream).
5.Instruction:
(1. The RFID sensor automatically reads the tag when it is turned on.
(2. The RFID sensor reads the data stored in the tag automatically when the tag is in reading
area.
(3. The RFID sensor stops reading the tag automatically after receiving the command to stop reading; and it can be restarted read the card after receiving the reading tag command.
(4. when the Mifare tag is used, block cannot be read and written with block numbers 3+4n (n=0,1, 2...), In other words, the blocks cannot be read and written with blocks numbers 3,7,11....
6. How to configure WEB server
(1 After connecting RJ45 to PC and supply the power to the reader, start the computer's WEB browser.
(2Specify the IP address of the reader in the address bar of the WEB. The factory setting of the IP address is http://192.168.1.200/

Supplier's Site

Technical Specifications

  Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Product Category RFID Readers
Product Number High Frequency RFID Reader
Product Name RFID Sensor with TCPIP
Interface Ethernet
Unlock Full Specs
to access all available technical data

Similar Products