Shanghai Thinktank Process Management Co., Ltd Breather Pressure Vacuum Relief Valve TT7120/8120

Description
Description The 7120/8120 Series exhalation pipeline breather valve is a pressure/vacuum relief valve for the discharge outlet piping, for discharging (recycling, toxic or hazardous media) for recovery processing. 7120, 8120 Gravity-plus Type Breathing Valve 7122, 8122 Negative Pressure Spring Type Breathing Valve 7123, 8123 Positive/Negative Pressure Spring-Loaded Breathing Valve 7125, 8125 Positive Pressure Spring-Loaded Breathing Valve Design Features of Breather Pressure Vacuum Valve Size: 2" ~12"(DN50~DN300) API7120 series breathing valve discharge port is the same as the inlet port, which is convenient for the end-users to choose. API8120 series breathing valve discharge port is larger than the inlet, in order to increase the exhaust volume.= Breathing method: pipeline discharge, inhalation atmosphere. The rain cap is easy to disassemble and install, so as to facilitate the inspection and maintenance of equipment; the protective net can prevent external debris from entering the breathing port. According to the user’s needs, explosion-proof flame arrestor, inlet bend, jacket, blowing hole, lining, dehumidification, and other functions can be added (to be confirmed before ordering). Setting Pressure For Breather Pressure Vacuum Relief Valve Model 7120.8120 7122.8122 7123.8123 7125、 8125 Positive Pressure Setting(KPa) 0.2-6.9 0.2-6.9 6.9-103.4 6.9-103.4 Negative Pressure Setting(KPa) -0.2—4.3 -4.3—82 -0.2–4.3 -4.3—82 Dimension Sheet For 7120, 7122, 7123, 7125 Series Size 2" x 2" [50×50] 3" x 3" [80×80] 4" x 4" [100×100] 6" x 6" [150×150] 8" x 8" [200×200] 10" x10" [250×250] 12"x 12" [300×300] L 345 406 445 546 696 853 995 H1 300 359 417 523 648 789 923 H2 412 441 525 660 893 1055 1257 A 123 138 153 166 216 273 320 B 220 245 280 350 420 515 590 Dimension Sheet For 8120, 8122, 8123, 8215 Series Size 2"[50] 3"[80] 4"(100] 6"[150] 8"[200] 10"|250] 12"[300] L 360 435 494 641 798 940 1116 H1 340 402 498 640 744 875 984 H2 422 510 636 884 1010 1209 1253 A 138 153 166 216 273 320 381 B 226 265 327 411 470 542 616 Video Player 00:00 00:00 00:58 Use Up/Down Arrow keys to increase or decrease volume.
Request a Quote
Description
Description The 7120/8120 Series exhalation pipeline breather valve is a pressure/vacuum relief valve for the discharge outlet piping, for discharging (recycling, toxic or hazardous media) for recovery processing. 7120, 8120 Gravity-plus Type Breathing Valve 7122, 8122 Negative Pressure Spring Type Breathing Valve 7123, 8123 Positive/Negative Pressure Spring-Loaded Breathing Valve 7125, 8125 Positive Pressure Spring-Loaded Breathing Valve Design Features of Breather Pressure Vacuum Valve Size: 2" ~12"(DN50~DN300) API7120 series breathing valve discharge port is the same as the inlet port, which is convenient for the end-users to choose. API8120 series breathing valve discharge port is larger than the inlet, in order to increase the exhaust volume.= Breathing method: pipeline discharge, inhalation atmosphere. The rain cap is easy to disassemble and install, so as to facilitate the inspection and maintenance of equipment; the protective net can prevent external debris from entering the breathing port. According to the user’s needs, explosion-proof flame arrestor, inlet bend, jacket, blowing hole, lining, dehumidification, and other functions can be added (to be confirmed before ordering). Setting Pressure For Breather Pressure Vacuum Relief Valve Model 7120.8120 7122.8122 7123.8123 7125、 8125 Positive Pressure Setting(KPa) 0.2-6.9 0.2-6.9 6.9-103.4 6.9-103.4 Negative Pressure Setting(KPa) -0.2—4.3 -4.3—82 -0.2–4.3 -4.3—82 Dimension Sheet For 7120, 7122, 7123, 7125 Series Size 2" x 2" [50×50] 3" x 3" [80×80] 4" x 4" [100×100] 6" x 6" [150×150] 8" x 8" [200×200] 10" x10" [250×250] 12"x 12" [300×300] L 345 406 445 546 696 853 995 H1 300 359 417 523 648 789 923 H2 412 441 525 660 893 1055 1257 A 123 138 153 166 216 273 320 B 220 245 280 350 420 515 590 Dimension Sheet For 8120, 8122, 8123, 8215 Series Size 2"[50] 3"[80] 4"(100] 6"[150] 8"[200] 10"|250] 12"[300] L 360 435 494 641 798 940 1116 H1 340 402 498 640 744 875 984 H2 422 510 636 884 1010 1209 1253 A 138 153 166 216 273 320 381 B 226 265 327 411 470 542 616 Video Player 00:00 00:00 00:58 Use Up/Down Arrow keys to increase or decrease volume.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Breather Pressure Vacuum Relief Valve - TT7120/8120 - Shanghai Thinktank Process Management Co., Ltd
Shanghai, China
Breather Pressure Vacuum Relief Valve
TT7120/8120
Breather Pressure Vacuum Relief Valve TT7120/8120
Description The 7120/8120 Series exhalation pipeline breather valve is a pressure/vacuum relief valve for the discharge outlet piping, for discharging (recycling, toxic or hazardous media) for recovery processing. 7120, 8120 Gravity-plus Type Breathing Valve 7122, 8122 Negative Pressure Spring Type Breathing Valve 7123, 8123 Positive/Negative Pressure Spring-Loaded Breathing Valve 7125, 8125 Positive Pressure Spring-Loaded Breathing Valve Design Features of Breather Pressure Vacuum Valve Size: 2" ~12"(DN50~DN300) API7120 series breathing valve discharge port is the same as the inlet port, which is convenient for the end-users to choose. API8120 series breathing valve discharge port is larger than the inlet, in order to increase the exhaust volume.= Breathing method: pipeline discharge, inhalation atmosphere. The rain cap is easy to disassemble and install, so as to facilitate the inspection and maintenance of equipment; the protective net can prevent external debris from entering the breathing port. According to the user’s needs, explosion-proof flame arrestor, inlet bend, jacket, blowing hole, lining, dehumidification, and other functions can be added (to be confirmed before ordering). Setting Pressure For Breather Pressure Vacuum Relief Valve Model 7120.8120 7122.8122 7123.8123 7125、 8125 Positive Pressure Setting(KPa) 0.2-6.9 0.2-6.9 6.9-103.4 6.9-103.4 Negative Pressure Setting(KPa) -0.2—4.3 -4.3—82 -0.2–4.3 -4.3—82 Dimension Sheet For 7120, 7122, 7123, 7125 Series Size 2" x 2" [50×50] 3" x 3" [80×80] 4" x 4" [100×100] 6" x 6" [150×150] 8" x 8" [200×200] 10" x10" [250×250] 12"x 12" [300×300] L 345 406 445 546 696 853 995 H1 300 359 417 523 648 789 923 H2 412 441 525 660 893 1055 1257 A 123 138 153 166 216 273 320 B 220 245 280 350 420 515 590 Dimension Sheet For 8120, 8122, 8123, 8215 Series Size 2"[50] 3"[80] 4"(100] 6"[150] 8"[200] 10"|250] 12"[300] L 360 435 494 641 798 940 1116 H1 340 402 498 640 744 875 984 H2 422 510 636 884 1010 1209 1253 A 138 153 166 216 273 320 381 B 226 265 327 411 470 542 616 Video Player 00:00 00:00 00:58 Use Up/Down Arrow keys to increase or decrease volume.

Description

The 7120/8120 Series exhalation pipeline breather valve is a pressure/vacuum relief valve for the discharge outlet piping, for discharging (recycling, toxic or hazardous media) for recovery processing.

7120, 8120 Gravity-plus Type Breathing Valve
7122, 8122 Negative Pressure Spring Type Breathing Valve
7123, 8123 Positive/Negative Pressure Spring-Loaded Breathing Valve
7125, 8125 Positive Pressure Spring-Loaded Breathing Valve

Design Features of Breather Pressure Vacuum Valve



  • Size: 2" ~12"(DN50~DN300)
  • API7120 series breathing valve discharge port is the same as the inlet port, which is convenient for the end-users to choose.
  • API8120 series breathing valve discharge port is larger than the inlet, in order to increase the exhaust volume.=
  • Breathing method: pipeline discharge, inhalation atmosphere.
  • The rain cap is easy to disassemble and install, so as to facilitate the inspection and maintenance of equipment; the protective net can prevent external debris from entering the breathing port.
  • According to the user’s needs, explosion-proof flame arrestor, inlet bend, jacket, blowing hole, lining, dehumidification, and other functions can be added (to be confirmed before ordering).

Setting Pressure For Breather Pressure Vacuum Relief Valve

Model 7120.8120 7122.8122 7123.8123 7125、 8125
Positive Pressure Setting(KPa) 0.2-6.9 0.2-6.9 6.9-103.4 6.9-103.4
Negative Pressure Setting(KPa) -0.2—4.3 -4.3—82 -0.2–4.3 -4.3—82

Dimension Sheet For 7120, 7122, 7123, 7125 Series

Size 2" x 2" [50×50] 3" x 3" [80×80] 4" x 4" [100×100] 6" x 6" [150×150] 8" x 8" [200×200] 10" x10" [250×250] 12"x 12" [300×300]
L 345 406 445 546 696 853 995
H1 300 359 417 523 648 789 923
H2 412 441 525 660 893 1055 1257
A 123 138 153 166 216 273 320
B 220 245 280 350 420 515 590

Dimension Sheet For 8120, 8122, 8123, 8215 Series

Size 2"[50] 3"[80] 4"(100] 6"[150] 8"[200] 10"|250] 12"[300]
L 360 435 494 641 798 940 1116
H1 340 402 498 640 744 875 984
H2 422 510 636 884 1010 1209 1253
A 138 153 166 216 273 320 381
B 226 265 327 411 470 542 616
Video Player
00:00
00:00
00:58
Use Up/Down Arrow keys to increase or decrease volume.

Supplier's Site

Technical Specifications

  Shanghai Thinktank Process Management Co., Ltd
Product Category Industrial Valves
Product Number TT7120/8120
Product Name Breather Pressure Vacuum Relief Valve
Valve Type Directional; Relief; Safety
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Shut-Off Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Safety; Shut Off
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
View Details
Two-Way Flanged Cast Iron Globe Valve ( DN15 to DN500) -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Globe; Shut Off
Media Water
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
DIN Swing Check Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Check
Connection Description BoltFlange
View Details
Three Ways Control Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional; Diverter; Mixing
View Details