Shanghai Optics Stock Fisheye Lenses 1/4″SO-FE-18-25

Description
A fisheye lens is a type of wide angle lens which can capture an extremely wide field of view. While a rectilinear wide angle lens can capture a field of view of 100 degrees, the fisheye lens can capture a field of view ranging from 100 to 180 degrees but with a circular image. Such lenses introduce a large amount of barrel distortion and straight lines are only possible at the center of the frame. They are especially designed to create a wide panoramic or hemispherical view without blind spots. Fisheye lenses are widely used in a variety of applications such as sky projection and dome movie projection in the planetariums, surveillance cameras, car cameras, security cameras, scientific photography, etc. Based on how the image circle fulfills the camera sensor, camera fisheye lenses can be categorized by two different types: diagonal fisheye lens and circular fisheye lens. A diagonal fisheye lens refers to a fisheye lens which is designed to have a 180-degree field of view over the sensor diagonal. For this kind of fisheye lens, the actual horizontal and vertical field of view of the rectangular image are smaller than 180 degrees. A circular fisheye lens refers to a fisheye lens which is designed to have a 180-degree field of view over the sensor width. Since an image sensor usually is rectangular and diagonal length is larger than the fisheye image circle diameter, the corners of the image are completely black. The focal length of fisheye lenses is short and its value is determined by the sensor format. For a (35 mm film) full frame sensor, usually focal length of fisheye lenses is not larger than 10 mm for circular images, and not larger than 16 mm for full-frame images. The focal length of fisheye lenses can be as short as 1 to 2 mm for digital cameras using smaller electronic imagers such as, 1⁄4 “, 1⁄3′ and 1⁄2” format CCD or CMOS sensors.
Description
A fisheye lens is a type of wide angle lens which can capture an extremely wide field of view. While a rectilinear wide angle lens can capture a field of view of 100 degrees, the fisheye lens can capture a field of view ranging from 100 to 180 degrees but with a circular image. Such lenses introduce a large amount of barrel distortion and straight lines are only possible at the center of the frame. They are especially designed to create a wide panoramic or hemispherical view without blind spots. Fisheye lenses are widely used in a variety of applications such as sky projection and dome movie projection in the planetariums, surveillance cameras, car cameras, security cameras, scientific photography, etc. Based on how the image circle fulfills the camera sensor, camera fisheye lenses can be categorized by two different types: diagonal fisheye lens and circular fisheye lens. A diagonal fisheye lens refers to a fisheye lens which is designed to have a 180-degree field of view over the sensor diagonal. For this kind of fisheye lens, the actual horizontal and vertical field of view of the rectangular image are smaller than 180 degrees. A circular fisheye lens refers to a fisheye lens which is designed to have a 180-degree field of view over the sensor width. Since an image sensor usually is rectangular and diagonal length is larger than the fisheye image circle diameter, the corners of the image are completely black. The focal length of fisheye lenses is short and its value is determined by the sensor format. For a (35 mm film) full frame sensor, usually focal length of fisheye lenses is not larger than 10 mm for circular images, and not larger than 16 mm for full-frame images. The focal length of fisheye lenses can be as short as 1 to 2 mm for digital cameras using smaller electronic imagers such as, 1⁄4 “, 1⁄3′ and 1⁄2” format CCD or CMOS sensors.

Suppliers

Company
Product
Description
Supplier Links
Stock Fisheye Lenses - 1/4″SO-FE-18-25 - Shanghai Optics
North Plainfield, NJ, United States
Stock Fisheye Lenses
1/4″SO-FE-18-25
Stock Fisheye Lenses 1/4″SO-FE-18-25
A fisheye lens is a type of wide angle lens which can capture an extremely wide field of view. While a rectilinear wide angle lens can capture a field of view of 100 degrees, the fisheye lens can capture a field of view ranging from 100 to 180 degrees but with a circular image. Such lenses introduce a large amount of barrel distortion and straight lines are only possible at the center of the frame. They are especially designed to create a wide panoramic or hemispherical view without blind spots. Fisheye lenses are widely used in a variety of applications such as sky projection and dome movie projection in the planetariums, surveillance cameras, car cameras, security cameras, scientific photography, etc. Based on how the image circle fulfills the camera sensor, camera fisheye lenses can be categorized by two different types: diagonal fisheye lens and circular fisheye lens. A diagonal fisheye lens refers to a fisheye lens which is designed to have a 180-degree field of view over the sensor diagonal. For this kind of fisheye lens, the actual horizontal and vertical field of view of the rectangular image are smaller than 180 degrees. A circular fisheye lens refers to a fisheye lens which is designed to have a 180-degree field of view over the sensor width. Since an image sensor usually is rectangular and diagonal length is larger than the fisheye image circle diameter, the corners of the image are completely black. The focal length of fisheye lenses is short and its value is determined by the sensor format. For a (35 mm film) full frame sensor, usually focal length of fisheye lenses is not larger than 10 mm for circular images, and not larger than 16 mm for full-frame images. The focal length of fisheye lenses can be as short as 1 to 2 mm for digital cameras using smaller electronic imagers such as, 1⁄4 “, 1⁄3′ and 1⁄2” format CCD or CMOS sensors.

A fisheye lens is a type of wide angle lens which can capture an extremely wide field of view. While a rectilinear wide angle lens can capture a field of view of 100 degrees, the fisheye lens can capture a field of view ranging from 100 to 180 degrees but with a circular image. Such lenses introduce a large amount of barrel distortion and straight lines are only possible at the center of the frame. They are especially designed to create a wide panoramic or hemispherical view without blind spots. Fisheye lenses are widely used in a variety of applications such as sky projection and dome movie projection in the planetariums, surveillance cameras, car cameras, security cameras, scientific photography, etc.

Based on how the image circle fulfills the camera sensor, camera fisheye lenses can be categorized by two different types: diagonal fisheye lens and circular fisheye lens. A diagonal fisheye lens refers to a fisheye lens which is designed to have a 180-degree field of view over the sensor diagonal. For this kind of fisheye lens, the actual horizontal and vertical field of view of the rectangular image are smaller than 180 degrees. A circular fisheye lens refers to a fisheye lens which is designed to have a 180-degree field of view over the sensor width. Since an image sensor usually is rectangular and diagonal length is larger than the fisheye image circle diameter, the corners of the image are completely black.

The focal length of fisheye lenses is short and its value is determined by the sensor format. For a (35 mm film) full frame sensor, usually focal length of fisheye lenses is not larger than 10 mm for circular images, and not larger than 16 mm for full-frame images. The focal length of fisheye lenses can be as short as 1 to 2 mm for digital cameras using smaller electronic imagers such as, 1⁄4 “, 1⁄3″ and 1⁄2” format CCD or CMOS sensors.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Lens Assemblies
Product Number 1/4″SO-FE-18-25
Product Name Stock Fisheye Lenses
Focal Length 0.0018 m (0.0020 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic Collimator, FC, 780 nm, 2.2 mm beam - F-C5-F2-780 - Newport MKS
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
TECBL Series Blue-Violet Laser Module - TECBL-488 - World Star Tech
Specs
Type Collimator
Wavelength 488 nm (4880 Å)
Diameter / Width 25.4 mm (1 inch)
View Details
6.8mm f/1.0 Wide Angle Lenses for LWIR Thermal Camera - 302-008 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Type Specialty / Other; Optical Lens Assemblies
Wavelength 8000 to 17000 nm (80000 to 170000 Å)
Focal Length 0.0068 m (0.0074 yd)
View Details
Assembled Window for Laser Level Meter -  - Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd
Specs
Type Specialty / Other
View Details