Sesotec GmbH Free-Fall Application Metal Detection System RAPID 5000

Description
■ Metal separator for the inspection of powdery and fine-grained bulk materials ■ Detects magnetic and non-magnetic metal contaminations ■ Separation by way of stainless steel reject flap ■ Hygienic design without any corners and edges in the separation unit ■ Complies with IFS and HACCP The RAPID 5000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal contaminations are rejected by means of the separation unit ("Quick Flap"). The RAPID 5000 metal separator primarily is used in industries with very high hygienic demands. Applications • Incoming inspection (product purity and machine protection) of raw spices, ingredients, raw materials, etc. prior to the processing machine (e.g. mill). • Quality inspection (product purity) of herbs, tea, spices, chemical additives (e.g. ascorbic acid, surfactants), etc. directly before filling in bigbags and silos. • Quality inspection of milk powder, flour, sugar, etc. directly before a bag-forming, filling, and sealing machine.
Description
■ Metal separator for the inspection of powdery and fine-grained bulk materials ■ Detects magnetic and non-magnetic metal contaminations ■ Separation by way of stainless steel reject flap ■ Hygienic design without any corners and edges in the separation unit ■ Complies with IFS and HACCP The RAPID 5000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal contaminations are rejected by means of the separation unit ("Quick Flap"). The RAPID 5000 metal separator primarily is used in industries with very high hygienic demands. Applications • Incoming inspection (product purity and machine protection) of raw spices, ingredients, raw materials, etc. prior to the processing machine (e.g. mill). • Quality inspection (product purity) of herbs, tea, spices, chemical additives (e.g. ascorbic acid, surfactants), etc. directly before filling in bigbags and silos. • Quality inspection of milk powder, flour, sugar, etc. directly before a bag-forming, filling, and sealing machine.
Datasheet
Datasheet Summary
Powered by GS/AI

The RAPID 5000 is a metal separator designed for free-fall applications, specifically for inspecting powdery and fine-grained bulk materials. It effectively detects both magnetic and non-magnetic metal contaminants, including steel, stainless steel, and aluminum, even if these contaminants are embedded within the product. The system utilizes a stainless steel reject flap for separation and features a hygienic design that eliminates corners and edges in the separation unit, ensuring compliance with IFS and HACCP standards. The RAPID 5000 is constructed entirely from stainless steel 1.4301 (AISI 304), which contributes to its durability and suitability for industries with high hygiene requirements, such as food, pharmaceutical, and chemical sectors. Its low mounting height facilitates easy integration into existing pipe systems, and the separate detection and separation units allow for on-site adjustments to the free-fall height and reject outlet position. Installation is simplified through a standard Jacob connection system, and the unit includes an auto-learn function that optimizes performance based on the intrinsic conductivity of the inspected product. Enhanced interference immunity to electromagnetic pollution and vibrations, along with high scanning sensitivity for all metals, makes the RAPID 5000 a reliable choice for ensuring product purity and machine protection during processing.

Datasheet Summary
Powered by GS/AI

The RAPID 5000 is a metal separator designed for free-fall applications, specifically for inspecting powdery and fine-grained bulk materials. It effectively detects both magnetic and non-magnetic metal contaminants, including steel, stainless steel, and aluminum, even if these contaminants are embedded within the product. The system utilizes a stainless steel reject flap for separation and features a hygienic design that eliminates corners and edges in the separation unit, ensuring compliance with IFS and HACCP standards. The RAPID 5000 is constructed entirely from stainless steel 1.4301 (AISI 304), which contributes to its durability and suitability for industries with high hygiene requirements, such as food, pharmaceutical, and chemical sectors. Its low mounting height facilitates easy integration into existing pipe systems, and the separate detection and separation units allow for on-site adjustments to the free-fall height and reject outlet position. Installation is simplified through a standard Jacob connection system, and the unit includes an auto-learn function that optimizes performance based on the intrinsic conductivity of the inspected product. Enhanced interference immunity to electromagnetic pollution and vibrations, along with high scanning sensitivity for all metals, makes the RAPID 5000 a reliable choice for ensuring product purity and machine protection during processing.

Suppliers

Company
Product
Description
Supplier Links
Free-Fall Application Metal Detection System - RAPID 5000 - Sesotec GmbH
Schönberg, Germany
Free-Fall Application Metal Detection System
RAPID 5000
Free-Fall Application Metal Detection System RAPID 5000
■ Metal separator for the inspection of powdery and fine-grained bulk materials ■ Detects magnetic and non-magnetic metal contaminations ■ Separation by way of stainless steel reject flap ■ Hygienic design without any corners and edges in the separation unit ■ Complies with IFS and HACCP The RAPID 5000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal contaminations are rejected by means of the separation unit ("Quick Flap"). The RAPID 5000 metal separator primarily is used in industries with very high hygienic demands. Applications • Incoming inspection (product purity and machine protection) of raw spices, ingredients, raw materials, etc. prior to the processing machine (e.g. mill). • Quality inspection (product purity) of herbs, tea, spices, chemical additives (e.g. ascorbic acid, surfactants), etc. directly before filling in bigbags and silos. • Quality inspection of milk powder, flour, sugar, etc. directly before a bag-forming, filling, and sealing machine.

■ Metal separator for the inspection of powdery and fine-grained bulk materials
■ Detects magnetic and non-magnetic metal contaminations
■ Separation by way of stainless steel reject flap
■ Hygienic design without any corners and edges in the separation unit
■ Complies with IFS and HACCP

The RAPID 5000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal contaminations are rejected by means of the separation unit ("Quick Flap"). The RAPID 5000 metal separator primarily is used in industries with very high hygienic demands.

Applications

• Incoming inspection (product purity and machine protection) of raw spices, ingredients, raw materials, etc. prior to the processing machine (e.g. mill).

• Quality inspection (product purity) of herbs, tea, spices, chemical additives (e.g. ascorbic acid, surfactants), etc. directly before filling in bigbags and silos.

• Quality inspection of milk powder, flour, sugar, etc. directly before a bag-forming, filling, and sealing machine.

Supplier's Site Datasheet

Technical Specifications

  Sesotec GmbH
Product Category Separators, Classifiers, and Screeners
Product Number RAPID 5000
Product Name Free-Fall Application Metal Detection System
Equipment Type Other
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Density Separators - Sutton Stoner - Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
View Details
24 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-24 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 159 lbs/hr (720 kg/hr)
View Details
Air Separator - Series 1050 - Pentair Engineered Solutions
Pentair Engineered Solutions
Specs
Equipment Type Other; Air Separator
Operation Separating
Applications Other; boilers, fan coils, chillers, HVAC
View Details