Sepac, Inc. STCC 525A

Description
This SEPAC stationary field tooth clutch coupling is designed to operate both dry and in oil. It features a sleeve and output curb which supplies installation gently as compared to other models. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the rotor. As the teeth engage, torque is transmitted. Springs between the armature and the adapter assist in disengagement. The magnet body is held stationary by means of an anti-rotation hole as specified by the customer.
Description
This SEPAC stationary field tooth clutch coupling is designed to operate both dry and in oil. It features a sleeve and output curb which supplies installation gently as compared to other models. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the rotor. As the teeth engage, torque is transmitted. Springs between the armature and the adapter assist in disengagement. The magnet body is held stationary by means of an anti-rotation hole as specified by the customer.

Suppliers

Company
Product
Description
Supplier Links
This SEPAC stationary field tooth clutch coupling is designed to operate both dry and in oil. It features a sleeve and output curb which supplies installation gently as compared to other models. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the rotor. As the teeth engage, torque is transmitted. Springs between the armature and the adapter assist in disengagement. The magnet body is held stationary by means of an anti-rotation hole as specified by the customer.

This SEPAC stationary field tooth clutch coupling is designed to operate both dry and in oil. It features a sleeve and output curb which supplies installation gently as compared to other models.
OPERATION:
When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the rotor. As the teeth engage, torque is transmitted. Springs between the armature and the adapter assist in disengagement. The magnet body is held stationary by means of an anti-rotation hole as specified by the customer.

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Clutches
Product Number STCC 525A
Application Industrial
Torque 320.0 Ft-lbs (434 N-m)
Speed 2000 rpm
Spring Assistance Spring Return/Disengage
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
HC Electromagnetic Hysteresis Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 0.4 to 8.9 Ft-lbs (0.5424 to 12.07 N-m)
Speed 3000 rpm
View Details
M-Series Magnetic Clutch - M50BR - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Application Industrial
Torque 2.1 Ft-lbs (2.82 N-m)
Speed 3000 rpm
View Details
 - ME 180 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 7500.0 Ft-lbs (10170 N-m)
Speed 1200 rpm
View Details