Sepac, Inc. SFDC 435

Description
This SEPAC stationary field multiple disc clutch is designed to operate both dry and in oil. Bearings used are sealed and permanently lubricated, and do not require a grease fitting like some competitive clutches. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the rotor face. This causes the outer disc to be squeezed between the inner discs and the torque is transmitted from the input (rotor) to the output (spider). The magnet body is held stationary by means of an anti-rotation hole as specified by the customer
Description
This SEPAC stationary field multiple disc clutch is designed to operate both dry and in oil. Bearings used are sealed and permanently lubricated, and do not require a grease fitting like some competitive clutches. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the rotor face. This causes the outer disc to be squeezed between the inner discs and the torque is transmitted from the input (rotor) to the output (spider). The magnet body is held stationary by means of an anti-rotation hole as specified by the customer

Suppliers

Company
Product
Description
Supplier Links
This SEPAC stationary field multiple disc clutch is designed to operate both dry and in oil. Bearings used are sealed and permanently lubricated, and do not require a grease fitting like some competitive clutches. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the rotor face. This causes the outer disc to be squeezed between the inner discs and the torque is transmitted from the input (rotor) to the output (spider). The magnet body is held stationary by means of an anti-rotation hole as specified by the customer

This SEPAC stationary field multiple disc clutch is designed to operate both dry and in oil. Bearings used are sealed and permanently lubricated, and do not require a grease fitting like some competitive clutches.
OPERATION:
When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the rotor face. This causes the outer disc to be squeezed between the inner discs and the torque is transmitted from the input (rotor) to the output (spider). The magnet body is held stationary by means of an anti-rotation hole as specified by the customer

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Clutches
Product Number SFDC 435
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

TMC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial
Torque 4.0 to 147.0 Ft-lbs (5.42 to 199 N-m)
Speed 3000 to 5000 rpm
View Details
Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
Magnetic Pulley Clutch - 2393 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Application Industrial
Torque 2.1 Ft-lbs (2.82 N-m)
Speed 3000 rpm
View Details
 - STCC 630A - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 650.0 Ft-lbs (881 N-m)
Speed 1600 rpm
View Details