Sepac, Inc. SECC 525A

Description
This SEPAC stationary field spring engaged tooth clutch coupling is designed to operate both dry and in oil. It features a sleeve and output hub which simplifies installation gently as compared to other models. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the rotor, disengaging the teeth. When the current is turned off springs push the armature into engagement with the hub and torque is transmitted.
Description
This SEPAC stationary field spring engaged tooth clutch coupling is designed to operate both dry and in oil. It features a sleeve and output hub which simplifies installation gently as compared to other models. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the rotor, disengaging the teeth. When the current is turned off springs push the armature into engagement with the hub and torque is transmitted.

Suppliers

Company
Product
Description
Supplier Links
This SEPAC stationary field spring engaged tooth clutch coupling is designed to operate both dry and in oil. It features a sleeve and output hub which simplifies installation gently as compared to other models. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the rotor, disengaging the teeth. When the current is turned off springs push the armature into engagement with the hub and torque is transmitted.

This SEPAC stationary field spring engaged tooth clutch coupling is designed to operate both dry and in oil. It features a sleeve and output hub which simplifies installation gently as compared to other models.
OPERATION:
When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the rotor, disengaging the teeth. When the current is turned off springs push the armature into engagement with the hub and torque is transmitted.

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Clutches
Product Number SECC 525A
Application Industrial
Torque 160.0 Ft-lbs (217 N-m)
Speed 2000 rpm
Spring Assistance Spring Actuation/Engage
Unlock Full Specs
to access all available technical data

Similar Products

OPL Permanent-Magnet Mag-Particle Slip Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 0.3 to 3.5 Ft-lbs (0.3661 to 4.75 N-m)
Speed 200 to 400 rpm
View Details
Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
 - WMTC 895 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 2600.0 Ft-lbs (3526 N-m)
Speed 3500 rpm
View Details
General Purpose Clutches - 522879 - Ogura Industrial Corp.
Specs
Application Industrial
Torque 250.0 Ft-lbs (339 N-m)
Power 0.0670 HP
View Details