Sepac, Inc. SE 180

Description
This spring engaged, magnetically disengaged clutch was specifically designed for mill screw down applications. OPERATION: When the coil is energized, spring pressure is overcome by the armature attraction to the magnet body, thus allowing the discs to rotate freely
Description
This spring engaged, magnetically disengaged clutch was specifically designed for mill screw down applications. OPERATION: When the coil is energized, spring pressure is overcome by the armature attraction to the magnet body, thus allowing the discs to rotate freely

Suppliers

Company
Product
Description
Supplier Links
 - SE 180 - Sepac, Inc.
Elmira, NY, USA
This spring engaged, magnetically disengaged clutch was specifically designed for mill screw down applications. OPERATION: When the coil is energized, spring pressure is overcome by the armature attraction to the magnet body, thus allowing the discs to rotate freely

This spring engaged, magnetically disengaged clutch was specifically designed for mill screw down applications.
OPERATION:
When the coil is energized, spring pressure is overcome by the armature attraction to the magnet body, thus allowing the discs to rotate freely

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Clutches
Product Number SE 180
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
MSC-T Single Disc Electromagnetic Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 9.0 to 738.0 Ft-lbs (12.2 to 1001 N-m)
Speed 1800 to 5500 rpm
View Details
M-Series Magnetic Clutch - M75D - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Application Industrial
Torque 4.2 Ft-lbs (5.65 N-m)
Speed 1200 rpm
View Details
Power On Clutch Coupling - CCC - Stearns®
Specs
Application Industrial; Motor
Torque 5.0 to 145.0 Ft-lbs (6.78 to 197 N-m)
Power 0.0469 HP
View Details