Sepac, Inc. RFTC 630

Description
This SEPAC rotating field tooth clutch is designed to operate both dry and in oil. No bearings are used. Current is supplied to the magnet body coil through an electrical brush and slip ring. (Grounding is accomplished internally through the magnet body to the machine shaft.) OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the magnet body. As the teeth engage, torque is transmitted. Springs between the armature and adapter assist in disengagement.
Description
This SEPAC rotating field tooth clutch is designed to operate both dry and in oil. No bearings are used. Current is supplied to the magnet body coil through an electrical brush and slip ring. (Grounding is accomplished internally through the magnet body to the machine shaft.) OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the magnet body. As the teeth engage, torque is transmitted. Springs between the armature and adapter assist in disengagement.

Suppliers

Company
Product
Description
Supplier Links
This SEPAC rotating field tooth clutch is designed to operate both dry and in oil. No bearings are used. Current is supplied to the magnet body coil through an electrical brush and slip ring. (Grounding is accomplished internally through the magnet body to the machine shaft.) OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the magnet body. As the teeth engage, torque is transmitted. Springs between the armature and adapter assist in disengagement.

This SEPAC rotating field tooth clutch is designed to operate both dry and in oil. No bearings are used. Current is supplied to the magnet body coil through an electrical brush and slip ring. (Grounding is accomplished internally through the magnet body to the machine shaft.)
OPERATION:
When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the magnet body. As the teeth engage, torque is transmitted. Springs between the armature and adapter assist in disengagement.

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Clutches
Product Number RFTC 630
Application Industrial
Torque 650.0 Ft-lbs (881 N-m)
Speed 5500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

MZ Electromagnetic Tooth Clutch -  - jbj Techniques Limited
Specs
Application Other; High Torque Small Space Environments
Torque 18.0 to 2950.0 Ft-lbs (24.41 to 4000 N-m)
Speed 1400 to 5000 rpm
View Details
Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
 - STCC 630A - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 650.0 Ft-lbs (881 N-m)
Speed 1600 rpm
View Details
MMC Electromagnetic Clutch - MMC-70E - Ogura Industrial Corp.
Specs
Application Industrial; Marine
Torque 516.0 Ft-lbs (700 N-m)
Power 0.1206 HP
View Details