Sepac, Inc. RFTC 450

Description
This SEPAC rotating field tooth clutch is designed to operate both dry and in oil. No bearings are used. Current is supplied to the magnet body coil through an electrical brush and slip ring. (Grounding is accomplished internally through the magnet body to the machine shaft.) OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the magnet body. As the teeth engage, torque is transmitted. Springs between the armature and adapter assist in disengagement.
Description
This SEPAC rotating field tooth clutch is designed to operate both dry and in oil. No bearings are used. Current is supplied to the magnet body coil through an electrical brush and slip ring. (Grounding is accomplished internally through the magnet body to the machine shaft.) OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the magnet body. As the teeth engage, torque is transmitted. Springs between the armature and adapter assist in disengagement.

Suppliers

Company
Product
Description
Supplier Links
This SEPAC rotating field tooth clutch is designed to operate both dry and in oil. No bearings are used. Current is supplied to the magnet body coil through an electrical brush and slip ring. (Grounding is accomplished internally through the magnet body to the machine shaft.) OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the magnet body. As the teeth engage, torque is transmitted. Springs between the armature and adapter assist in disengagement.

This SEPAC rotating field tooth clutch is designed to operate both dry and in oil. No bearings are used. Current is supplied to the magnet body coil through an electrical brush and slip ring. (Grounding is accomplished internally through the magnet body to the machine shaft.)
OPERATION:
When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature (sliding on the adapter) toward the magnet body. As the teeth engage, torque is transmitted. Springs between the armature and adapter assist in disengagement.

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Clutches
Product Number RFTC 450
Application Industrial
Torque 160.0 Ft-lbs (217 N-m)
Speed 7000 rpm
Spring Assistance Spring Return/Disengage
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
MZ Electromagnetic Tooth Clutch -  - jbj Techniques Limited
Specs
Application Other; High Torque Small Space Environments
Torque 18.0 to 2950.0 Ft-lbs (24.41 to 4000 N-m)
Speed 1400 to 5000 rpm
View Details
 - MSB 520 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 50.0 Ft-lbs (67.8 N-m)
Diameter 5.19 inch (132 mm)
View Details
GERWAH™ Magnetic Hysteresis Couplings - HLV - Ringfeder Power Transmission USA Corporation
Ringfeder Power Transmission USA Corporation
Specs
Application Industrial; Power Transmission
Torque 0.3 to 2.9 Ft-lbs (0.4000 to 4 N-m)
Magnetic Type Hysteresis
View Details