Sepac, Inc. RFDC 520

Description
This SEPAC rotating field multiple disc clutch is designed to operate both dry and in oil. No bearings are used. Current is supplied to the magnet body coil by an electrical brush through a slip ring. (Grounding is accomplished internally through the magnet body to the machine shaft.) OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the magnet body face. This causes the outer disc to be squeezed between the inner discs and the torque is transmitted from the input (magnet body) to the output (spider)
Description
This SEPAC rotating field multiple disc clutch is designed to operate both dry and in oil. No bearings are used. Current is supplied to the magnet body coil by an electrical brush through a slip ring. (Grounding is accomplished internally through the magnet body to the machine shaft.) OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the magnet body face. This causes the outer disc to be squeezed between the inner discs and the torque is transmitted from the input (magnet body) to the output (spider)

Suppliers

Company
Product
Description
Supplier Links
This SEPAC rotating field multiple disc clutch is designed to operate both dry and in oil. No bearings are used. Current is supplied to the magnet body coil by an electrical brush through a slip ring. (Grounding is accomplished internally through the magnet body to the machine shaft.) OPERATION: When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the magnet body face. This causes the outer disc to be squeezed between the inner discs and the torque is transmitted from the input (magnet body) to the output (spider)

This SEPAC rotating field multiple disc clutch is designed to operate both dry and in oil. No bearings are used. Current is supplied to the magnet body coil by an electrical brush through a slip ring. (Grounding is accomplished internally through the magnet body to the machine shaft.)
OPERATION:
When current is applied to the coil in the magnet body, a magnetic field is created which attracts the armature toward the magnet body face. This causes the outer disc to be squeezed between the inner discs and the torque is transmitted from the input (magnet body) to the output (spider)

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Clutches
Product Number RFDC 520
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
PC Electromagnetic Mag-Particle Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 8.8 to 144.0 Ft-lbs (11.93 to 195 N-m)
Speed 1800 rpm
View Details
M-Series Magnetic Clutch - M75BB - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Application Industrial
Torque 4.2 Ft-lbs (5.65 N-m)
Speed 1200 rpm
View Details
 - STCC 630A - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 650.0 Ft-lbs (881 N-m)
Speed 1600 rpm
View Details