Sepac, Inc. ERD 640

Description
This SEPAC model "wet" clutch offers a wide selection of sizes, simple mounting and operation. The ERD clutch is recommended for applications in all oil atmosphere. Both 24VDC and 90VDC units are available. Maintenance free operation is featured since all wearing parts are hardened and the clutch automatically compensates for wear of disc pack. OPERATION: When current is applied to the clutch, flux flows through the discs to the armature. This causes the outer discs to be squeezed between the inner discs and the torque is transmitted from the input (rotor) to the output (spider). The magnet body is held stationary by means of an anti-rotation hole as specified by the customer. Standard Bore Tolerance +.001 -.000 under 2.000/+.002 -.002 -.000 2/000 and over
Description
This SEPAC model "wet" clutch offers a wide selection of sizes, simple mounting and operation. The ERD clutch is recommended for applications in all oil atmosphere. Both 24VDC and 90VDC units are available. Maintenance free operation is featured since all wearing parts are hardened and the clutch automatically compensates for wear of disc pack. OPERATION: When current is applied to the clutch, flux flows through the discs to the armature. This causes the outer discs to be squeezed between the inner discs and the torque is transmitted from the input (rotor) to the output (spider). The magnet body is held stationary by means of an anti-rotation hole as specified by the customer. Standard Bore Tolerance +.001 -.000 under 2.000/+.002 -.002 -.000 2/000 and over

Suppliers

Company
Product
Description
Supplier Links
 - ERD 640 - Sepac, Inc.
Elmira, NY, USA
This SEPAC model "wet" clutch offers a wide selection of sizes, simple mounting and operation. The ERD clutch is recommended for applications in all oil atmosphere. Both 24VDC and 90VDC units are available. Maintenance free operation is featured since all wearing parts are hardened and the clutch automatically compensates for wear of disc pack. OPERATION: When current is applied to the clutch, flux flows through the discs to the armature. This causes the outer discs to be squeezed between the inner discs and the torque is transmitted from the input (rotor) to the output (spider). The magnet body is held stationary by means of an anti-rotation hole as specified by the customer. Standard Bore Tolerance +.001 -.000 under 2.000/+.002 -.002 -.000 2/000 and over

This SEPAC model "wet" clutch offers a wide selection of sizes, simple mounting and operation. The ERD clutch is recommended for applications in all oil atmosphere. Both 24VDC and 90VDC units are available. Maintenance free operation is featured since all wearing parts are hardened and the clutch automatically compensates for wear of disc pack.
OPERATION:
When current is applied to the clutch, flux flows through the discs to the armature. This causes the outer discs to be squeezed between the inner discs and the torque is transmitted from the input (rotor) to the output (spider). The magnet body is held stationary by means of an anti-rotation hole as specified by the customer.
Standard Bore Tolerance +.001 -.000 under 2.000/+.002 -.002 -.000 2/000 and over

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Clutches
Product Number ERD 640
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

MIC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Other; Copy machines, Printers, and other Peripheral devices
Torque 0.2 to 0.6 Ft-lbs (0.2260 to 0.7910 N-m)
Speed 300 rpm
View Details
Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
M-Series Magnetic Clutch - M75A - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Application Industrial
Torque 4.2 Ft-lbs (5.65 N-m)
Speed 1200 rpm
View Details
 - SECC 1065 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 2600.0 Ft-lbs (3526 N-m)
Speed 1400 rpm
View Details