Sentry Group Drop Slot Safe UC

Description
The SentrySafe Drop Slot Safe is a "must have" for security conscious business managers. It's uniquely designed to protect cash, receipts, deposit slips, keys and other valuables against theft and burglaries at the point of purchase. Ideal for convenience stores, restaurants, bars, hotels/motels, small cash businesses, pawn shops, independent store fronts and not-for-profit operations. The SentrySafe Drop Slot Safe is the smart way to protect your retail business, your employees and your customers. Features: Manufacturer's limited warranty Solid steel construction, 12 mm door; 3 mm body Anti-fish slot Anti-pry door Dual key lock Bolt-down kit included, pre-drilled anchor holes Bottom side piano hinge Durable powder coat finish Color: Gray
Description
The SentrySafe Drop Slot Safe is a "must have" for security conscious business managers. It's uniquely designed to protect cash, receipts, deposit slips, keys and other valuables against theft and burglaries at the point of purchase. Ideal for convenience stores, restaurants, bars, hotels/motels, small cash businesses, pawn shops, independent store fronts and not-for-profit operations. The SentrySafe Drop Slot Safe is the smart way to protect your retail business, your employees and your customers. Features: Manufacturer's limited warranty Solid steel construction, 12 mm door; 3 mm body Anti-fish slot Anti-pry door Dual key lock Bolt-down kit included, pre-drilled anchor holes Bottom side piano hinge Durable powder coat finish Color: Gray

Suppliers

Company
Product
Description
Supplier Links
Drop Slot Safe - UC - Sentry Group
Rochester, NY, USA
Drop Slot Safe
UC
Drop Slot Safe UC
The SentrySafe Drop Slot Safe is a "must have" for security conscious business managers. It's uniquely designed to protect cash, receipts, deposit slips, keys and other valuables against theft and burglaries at the point of purchase. Ideal for convenience stores, restaurants, bars, hotels/motels, small cash businesses, pawn shops, independent store fronts and not-for-profit operations. The SentrySafe Drop Slot Safe is the smart way to protect your retail business, your employees and your customers. Features: Manufacturer's limited warranty Solid steel construction, 12 mm door; 3 mm body Anti-fish slot Anti-pry door Dual key lock Bolt-down kit included, pre-drilled anchor holes Bottom side piano hinge Durable powder coat finish Color: Gray

The SentrySafe Drop Slot Safe is a "must have" for security conscious business managers. It's uniquely designed to protect cash, receipts, deposit slips, keys and other valuables against theft and burglaries at the point of purchase. Ideal for convenience stores, restaurants, bars, hotels/motels, small cash businesses, pawn shops, independent store fronts and not-for-profit operations. The SentrySafe Drop Slot Safe is the smart way to protect your retail business, your employees and your customers.
Features:
Manufacturer's limited warranty
Solid steel construction, 12 mm door; 3 mm body
Anti-fish slot
Anti-pry door
Dual key lock
Bolt-down kit included, pre-drilled anchor holes
Bottom side piano hinge
Durable powder coat finish
Color: Gray

Supplier's Site
Drop Slot Safe - UC - Sentry Group
Rochester, NY, USA
Drop Slot Safe
UC
Drop Slot Safe UC
The SentrySafe Drop Slot Safe is a "must have" for security conscious business managers. It's uniquely designed to protect cash, receipts, deposit slips, keys and other valuables against theft and burglaries at the point of purchase. Ideal for convenience stores, restaurants, bars, hotels/motels, small cash businesses, pawn shops, independent store fronts and not-for-profit operations. The SentrySafe Drop Slot Safe is the smart way to protet your retail business, your employees and your customers. Features: Manufacturer's limited warranty Solid steel construction, 12 mm door; 3 mm body Anti-fish slot Relocking device Dual key lock Bolt-down kit included, pre-drilled anchor holes Bottom side piano hinge Durable powder coat finish Color: Gray

The SentrySafe Drop Slot Safe is a "must have" for security conscious business managers. It's uniquely designed to protect cash, receipts, deposit slips, keys and other valuables against theft and burglaries at the point of purchase. Ideal for convenience stores, restaurants, bars, hotels/motels, small cash businesses, pawn shops, independent store fronts and not-for-profit operations. The SentrySafe Drop Slot Safe is the smart way to protet your retail business, your employees and your customers.
Features:
Manufacturer's limited warranty
Solid steel construction, 12 mm door; 3 mm body
Anti-fish slot
Relocking device
Dual key lock
Bolt-down kit included, pre-drilled anchor holes
Bottom side piano hinge
Durable powder coat finish
Color: Gray

Supplier's Site

Technical Specifications

  Sentry Group Sentry Group
Product Category Safes Safes
Product Number UC UC
Product Name Drop Slot Safe Drop Slot Safe
Exterior Depth 12.3 inch (312 mm) 10.3 inch (262 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application / Type Cash Management Safe
Exterior Depth 11 inch (279 mm)
Exterior Height 11 inch (279 mm)
View Details
Security Safe - D888 - Sentry Group
Specs
Exterior Depth 19.5 inch (495 mm)
Exterior Height 37.7 inch (958 mm)
Exterior Width 21.7 inch (551 mm)
View Details
Fireproof Safes - ESD103 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 112 lbs (50.79 kg)
View Details