Sentry Group Electronic FIRE-SAFE® SFW123GSC

Description
The SentrySafe Electronic Fire-Safe is desgined to protect documents, digital media and other valuables from fire, water and theft. With 60% bigger bolts than traditional safes and a pry-resistant hinge bar this safe provides additional security against unauthorized access. Features: ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection with impact 4 large 1-inch bolts - 60% bigger than traditional safes Pry-resistant hinge bar helps provide additional protection from forced entry Dual electronic lock with backlit keys increases security Bright, LED interior lighting to make organizing belongings easier A multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down hardware included as an additional bonus
Description
The SentrySafe Electronic Fire-Safe is desgined to protect documents, digital media and other valuables from fire, water and theft. With 60% bigger bolts than traditional safes and a pry-resistant hinge bar this safe provides additional security against unauthorized access. Features: ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection with impact 4 large 1-inch bolts - 60% bigger than traditional safes Pry-resistant hinge bar helps provide additional protection from forced entry Dual electronic lock with backlit keys increases security Bright, LED interior lighting to make organizing belongings easier A multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down hardware included as an additional bonus

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - SFW123GSC - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
SFW123GSC
Electronic FIRE-SAFE® SFW123GSC
The SentrySafe Electronic Fire-Safe is desgined to protect documents, digital media and other valuables from fire, water and theft. With 60% bigger bolts than traditional safes and a pry-resistant hinge bar this safe provides additional security against unauthorized access. Features: ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection with impact 4 large 1-inch bolts - 60% bigger than traditional safes Pry-resistant hinge bar helps provide additional protection from forced entry Dual electronic lock with backlit keys increases security Bright, LED interior lighting to make organizing belongings easier A multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down hardware included as an additional bonus

The SentrySafe Electronic Fire-Safe is desgined to protect documents, digital media and other valuables from fire, water and theft. With 60% bigger bolts than traditional safes and a pry-resistant hinge bar this safe provides additional security against unauthorized access.
Features:
ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F
ETL verified for water-resistance in up to 8" of water for up to 24 hours
May be bolted to floor (hardware included)
UL Classified 1-hour proven fire protection with impact
4 large 1-inch bolts - 60% bigger than traditional safes
Pry-resistant hinge bar helps provide additional protection from forced entry
Dual electronic lock with backlit keys increases security
Bright, LED interior lighting to make organizing belongings easier
A multi-position shelf to enable easy organization
Key rack, door tray and door pocket for small, easy-to-misplace items
Bolt-down hardware included as an additional bonus

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number SFW123GSC
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Front Loading Depository Safe  for Confined Spaces - PV-FL1217-K - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Front Loading Depository Safe for Confined Spaces
Exterior Depth 17 inch (432 mm)
Exterior Height 12 inch (305 mm)
View Details
Waterproof Fire File - H4300 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 14.7 inch (373 mm)
Exterior Height 13.1 inch (333 mm)
View Details
Standard Safes - B2020 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 185 lbs (83.9 kg)
View Details