Sentry Group Gun Safe G1055E

Description
Designed to store and protect 10 guns, the 55" SentrySafe Electronic Lock Gun Safe G1055E provides 6.2 cu. ft. of internal storage space. It features a lever handle and concealed hinges. Carpeted interior throughout including the gun rack and shelf to protect against scratching of priceless guns and collectibles. The G1055E consistently delivers the reliability and quality that comes with every SentrySafe Gun Safe. Features: Electronic lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Fixed shelf organizes ammunition & accessories Carpeted interior protects priceless guns & collectibles Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance
Description
Designed to store and protect 10 guns, the 55" SentrySafe Electronic Lock Gun Safe G1055E provides 6.2 cu. ft. of internal storage space. It features a lever handle and concealed hinges. Carpeted interior throughout including the gun rack and shelf to protect against scratching of priceless guns and collectibles. The G1055E consistently delivers the reliability and quality that comes with every SentrySafe Gun Safe. Features: Electronic lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Fixed shelf organizes ammunition & accessories Carpeted interior protects priceless guns & collectibles Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

Suppliers

Company
Product
Description
Supplier Links
Gun Safe - G1055E - Sentry Group
Rochester, NY, USA
Gun Safe
G1055E
Gun Safe G1055E
Designed to store and protect 10 guns, the 55" SentrySafe Electronic Lock Gun Safe G1055E provides 6.2 cu. ft. of internal storage space. It features a lever handle and concealed hinges. Carpeted interior throughout including the gun rack and shelf to protect against scratching of priceless guns and collectibles. The G1055E consistently delivers the reliability and quality that comes with every SentrySafe Gun Safe. Features: Electronic lock May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry 3 steel live-locking bolts for added security Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Fixed shelf organizes ammunition & accessories Carpeted interior protects priceless guns & collectibles Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

Designed to store and protect 10 guns, the 55" SentrySafe Electronic Lock Gun Safe G1055E provides 6.2 cu. ft. of internal storage space. It features a lever handle and concealed hinges. Carpeted interior throughout including the gun rack and shelf to protect against scratching of priceless guns and collectibles. The G1055E consistently delivers the reliability and quality that comes with every SentrySafe Gun Safe.
Features:
Electronic lock
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with concealed hinges to protect against theft & unauthorized entry
3 steel live-locking bolts for added security
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Fixed shelf organizes ammunition & accessories
Carpeted interior protects priceless guns & collectibles
Durable black powder coat finish
Satin & bright chrome hardware with lever handle for a high end appearance

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number G1055E
Product Name Gun Safe
Application / Type Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Guest Room Safe w/Electronic Lock - PV-100S-M - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 7.5 inch (190 mm)
Exterior Height 6 inch (152 mm)
View Details
Fireproof Safes - DS70 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 388 lbs (176 kg)
View Details
Electronic LED Lock Executive Safe - EQ1459E - Sentry Group
Specs
Exterior Depth 17.8 inch (452 mm)
Exterior Height 59 inch (1499 mm)
Exterior Width 21 inch (533 mm)
View Details