Keep your important documents protected no matter how they're stored. The SentrySafe SFW123GDF keeps your hard drive protected from threats of fire and flood even while in use. And with 60% bigger bolts, pry-resistant hinge bar and bolt-down kit, valuables are secure from unwanted entry and access.
Features:
ETL verified 15 ft. Drop Test
ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F
May be bolted to floor (hardware included)
UL Classified 1-hour proven fire protection
Water-resistant
Stay connected to your protected data via USB 2.0 connection. Keep your hard drive safe, even while in use!
ETL Verified water resistance up to 8 inches for 24 hours
Dual lock system for better security - Electronic LED lock and security key
4 large 1-inch bolts - 60% bigger than traditional safes
Bright, LED interior lighting to make organizing belongings easier
A multi-position drawer to enable easy organization
Key rack, door tray and door pocket for small, easy-to-misplace items
Bolt-down hardware included as an additional bonus
| Sentry Group | |
|---|---|
| Product Category | Safes |
| Product Number | SFW123GDF |
| Product Name | Electronic FIRE-SAFE® |
| Application / Type | Fireproof Safe |