Sentry Group Electronic FIRE-SAFE® CS3803

Description
The SentrySafe electronic lock CS3803 provides 1 hour of UL Classified proven fire protection for your documents and valuables. Keep smaller items organized and easily accessible in the multi-position locking drawer. Peace of mind protection you've come to expect with a SentrySafe product. Features: Electronic lock and key Lifetime after-fire replacement guarantee Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 4 live-locking bolts May be bolted to floor (hardware included) Multi-Position drawer Door pocket Metal handle Color: Iron Gray Holds standard and A-4 size papers, folders and binders Key rack and compartment for small items ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection
Description
The SentrySafe electronic lock CS3803 provides 1 hour of UL Classified proven fire protection for your documents and valuables. Keep smaller items organized and easily accessible in the multi-position locking drawer. Peace of mind protection you've come to expect with a SentrySafe product. Features: Electronic lock and key Lifetime after-fire replacement guarantee Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 4 live-locking bolts May be bolted to floor (hardware included) Multi-Position drawer Door pocket Metal handle Color: Iron Gray Holds standard and A-4 size papers, folders and binders Key rack and compartment for small items ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - CS3803 - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
CS3803
Electronic FIRE-SAFE® CS3803
The SentrySafe electronic lock CS3803 provides 1 hour of UL Classified proven fire protection for your documents and valuables. Keep smaller items organized and easily accessible in the multi-position locking drawer. Peace of mind protection you've come to expect with a SentrySafe product. Features: Electronic lock and key Lifetime after-fire replacement guarantee Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 4 live-locking bolts May be bolted to floor (hardware included) Multi-Position drawer Door pocket Metal handle Color: Iron Gray Holds standard and A-4 size papers, folders and binders Key rack and compartment for small items ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection

The SentrySafe electronic lock CS3803 provides 1 hour of UL Classified proven fire protection for your documents and valuables. Keep smaller items organized and easily accessible in the multi-position locking drawer. Peace of mind protection you've come to expect with a SentrySafe product.
Features:
Electronic lock and key
Lifetime after-fire replacement guarantee
Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock
4 live-locking bolts
May be bolted to floor (hardware included)
Multi-Position drawer
Door pocket
Metal handle
Color: Iron Gray
Holds standard and A-4 size papers, folders and binders
Key rack and compartment for small items
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
ETL verified 15 ft. Drop Test
UL Classified 1-hour proven fire protection

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number CS3803
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Finger Print Safes - BIO2020S w/Drop Slot - Corporate Safe Specialists
Specs
Category Residential
Application / Type Other / Specialty; Finger Print Safes
Locking Mechanism Biometric
View Details
Electronic LED Lock Executive Safe - SFW123GTC - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details
Retract a Drawer Cash Protection - PRO-1050-K - Perma Vault Safe Company
Specs
Application / Type Cash Management Safe
Exterior Depth 12 inch (305 mm)
Exterior Height 12 inch (305 mm)
View Details