Sentry Group Electronic FIRE-SAFE® SFW123GDC

Description
The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hing bar provide additional security against unauthorized access. Features: ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection with impact Electronic lock and key Interior lighting Key rack, door tray and door pocket for small, easy-to-misplace items Locking Drawer provides additional privacy Bolt-down kit included to prevent unauthorized removal
Description
The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hing bar provide additional security against unauthorized access. Features: ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection with impact Electronic lock and key Interior lighting Key rack, door tray and door pocket for small, easy-to-misplace items Locking Drawer provides additional privacy Bolt-down kit included to prevent unauthorized removal

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - SFW123GDC - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
SFW123GDC
Electronic FIRE-SAFE® SFW123GDC
The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hing bar provide additional security against unauthorized access. Features: ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection with impact Electronic lock and key Interior lighting Key rack, door tray and door pocket for small, easy-to-misplace items Locking Drawer provides additional privacy Bolt-down kit included to prevent unauthorized removal

The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hing bar provide additional security against unauthorized access.
Features:
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
ETL verified 15 ft. Drop Test
ETL verified for water-resistance in up to 8" of water for up to 24 hours
Lifetime after-fire replacement guarantee
May be bolted to floor (hardware included)
UL Classified 1-hour proven fire protection with impact
Electronic lock and key
Interior lighting
Key rack, door tray and door pocket for small, easy-to-misplace items
Locking Drawer provides additional privacy
Bolt-down kit included to prevent unauthorized removal

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number SFW123GDC
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS110 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 573 lbs (260 kg)
View Details
Electronic Card Acces Safe - H060ES - Sentry Group
Specs
Exterior Depth 11 inch (279 mm)
Exterior Height 7 inch (178 mm)
Exterior Width 15 inch (381 mm)
View Details
Guest Room Safe w/Electronic Lock - PV-81416-M - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 8 inch (203 mm)
Exterior Height 16 inch (406 mm)
View Details