Sentry Group Electronic FIRE-SAFE® SFW123ES

Description
The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hinge bar provide additional security against unauthorized access. Features: ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified fire endurance 1-hour at 1700° F Electronic lock Multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items
Description
The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hinge bar provide additional security against unauthorized access. Features: ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified fire endurance 1-hour at 1700° F Electronic lock Multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - SFW123ES - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
SFW123ES
Electronic FIRE-SAFE® SFW123ES
The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hinge bar provide additional security against unauthorized access. Features: ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified fire endurance 1-hour at 1700° F Electronic lock Multi-position shelf to enable easy organization Key rack, door tray and door pocket for small, easy-to-misplace items

The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hinge bar provide additional security against unauthorized access.
Features:
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
ETL verified 15 ft. Drop Test
ETL verified for water-resistance in up to 8" of water for up to 24 hours
Lifetime after-fire replacement guarantee
Manufacturer's limited warranty
UL Classified fire endurance 1-hour at 1700° F
Electronic lock
Multi-position shelf to enable easy organization
Key rack, door tray and door pocket for small, easy-to-misplace items

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number SFW123ES
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Standard Safes - QT100 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 165 lbs (74.83 kg)
View Details
Retract a Safe Drop Box - PRO-5711-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 7 inch (178 mm)
Exterior Height 11.25 inch (286 mm)
View Details
Gun Safe - G1459C - Sentry Group
Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 17.8 inch (452 mm)
Exterior Height 59 inch (1499 mm)
View Details