Sentry Group Combination FIRE-SAFE® S3460

Description
The SentrySafe S3460 provides1 hour of proven UL Classified fire protection for your valuables. The multi-position shelf and locking drawer help to keep smaller items easily accessible for your convenience. Features: Combination lock Tubular key lock Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked May be bolted to floor (hardware included) Key rack and compartment for small items Multi-position shelf to enable easy organization Holds standard and A-4 size papers, folders and binders Door pocket Locking drawer for small valuables Color: Light Gray May be bolted to floor (hardware included) 4 live-locking bolts ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F UL Classified 1-hour proven fire protection
Description
The SentrySafe S3460 provides1 hour of proven UL Classified fire protection for your valuables. The multi-position shelf and locking drawer help to keep smaller items easily accessible for your convenience. Features: Combination lock Tubular key lock Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked May be bolted to floor (hardware included) Key rack and compartment for small items Multi-position shelf to enable easy organization Holds standard and A-4 size papers, folders and binders Door pocket Locking drawer for small valuables Color: Light Gray May be bolted to floor (hardware included) 4 live-locking bolts ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F UL Classified 1-hour proven fire protection

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - S3460 - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
S3460
Combination FIRE-SAFE® S3460
The SentrySafe S3460 provides1 hour of proven UL Classified fire protection for your valuables. The multi-position shelf and locking drawer help to keep smaller items easily accessible for your convenience. Features: Combination lock Tubular key lock Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked May be bolted to floor (hardware included) Key rack and compartment for small items Multi-position shelf to enable easy organization Holds standard and A-4 size papers, folders and binders Door pocket Locking drawer for small valuables Color: Light Gray May be bolted to floor (hardware included) 4 live-locking bolts ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F UL Classified 1-hour proven fire protection

The SentrySafe S3460 provides1 hour of proven UL Classified fire protection for your valuables. The multi-position shelf and locking drawer help to keep smaller items easily accessible for your convenience.
Features:
Combination lock
Tubular key lock
Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked
May be bolted to floor (hardware included)
Key rack and compartment for small items
Multi-position shelf to enable easy organization
Holds standard and A-4 size papers, folders and binders
Door pocket
Locking drawer for small valuables
Color: Light Gray
May be bolted to floor (hardware included)
4 live-locking bolts
ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F
UL Classified 1-hour proven fire protection

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number S3460
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS110 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 573 lbs (260 kg)
View Details
Guest Room Safe w/Electronic Lock - PV-27 - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 6 inch (152 mm)
Exterior Height 11.5 inch (292 mm)
View Details
Fire-Safe® - GM2459C - Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 24.2 inch (615 mm)
Exterior Height 59 inch (1499 mm)
View Details