Sentry Group FIRE-SAFE® QE5541

Description
See what happened in a recent fire test! The world's first and only fire and water resistant safe that provides USB powered connectivity. Allows users to backup data using their own 2 1/2" storage device. Protects up to 72 CD's and DVD's. Users connect to their laptop or desktop via the external USB port. The estimated delivery time will be approximately 3 - 5 weeks from the time of order. Features: LCD electronic lock with programmable pin access and tubular key lock 2-hour proven fire protection with impact 30 ft. drop test Advanced LCD electronic lock system with backlit key pad, programmable pin access and tubular key lock ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F ETL verified for water-resistance in up to 8" of water for up to 24 hours Manufacturer's limited warranty May be bolted to floor (hardware included) External USB 2.0 bus powered port (Y-cable included) Convenient door pocket stores 2 1/2" hard drive which connects to the internal USB port (cable included) Protects & Connects: Flash Drives Protects & Connects: iPod Protects & Connects: Memory Cards - CompactFlash, Memory Stick, SD and xD Protects & Connects: MP3 Players Protects & Connects: Small Digital Cameras CD/DVD organizer tray (stores up to 72 CD/DVDs in jewel cases) Holds A-4 size papers, folders and box files laid flat Key rack and compartment for small items File rack to enable easy organization and storage of files and important documents
Description
See what happened in a recent fire test! The world's first and only fire and water resistant safe that provides USB powered connectivity. Allows users to backup data using their own 2 1/2" storage device. Protects up to 72 CD's and DVD's. Users connect to their laptop or desktop via the external USB port. The estimated delivery time will be approximately 3 - 5 weeks from the time of order. Features: LCD electronic lock with programmable pin access and tubular key lock 2-hour proven fire protection with impact 30 ft. drop test Advanced LCD electronic lock system with backlit key pad, programmable pin access and tubular key lock ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F ETL verified for water-resistance in up to 8" of water for up to 24 hours Manufacturer's limited warranty May be bolted to floor (hardware included) External USB 2.0 bus powered port (Y-cable included) Convenient door pocket stores 2 1/2" hard drive which connects to the internal USB port (cable included) Protects & Connects: Flash Drives Protects & Connects: iPod Protects & Connects: Memory Cards - CompactFlash, Memory Stick, SD and xD Protects & Connects: MP3 Players Protects & Connects: Small Digital Cameras CD/DVD organizer tray (stores up to 72 CD/DVDs in jewel cases) Holds A-4 size papers, folders and box files laid flat Key rack and compartment for small items File rack to enable easy organization and storage of files and important documents

Suppliers

Company
Product
Description
Supplier Links
FIRE-SAFE® - QE5541 - Sentry Group
Rochester, NY, USA
FIRE-SAFE®
QE5541
FIRE-SAFE® QE5541
See what happened in a recent fire test! The world's first and only fire and water resistant safe that provides USB powered connectivity. Allows users to backup data using their own 2 1/2" storage device. Protects up to 72 CD's and DVD's. Users connect to their laptop or desktop via the external USB port. The estimated delivery time will be approximately 3 - 5 weeks from the time of order. Features: LCD electronic lock with programmable pin access and tubular key lock 2-hour proven fire protection with impact 30 ft. drop test Advanced LCD electronic lock system with backlit key pad, programmable pin access and tubular key lock ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F ETL verified for water-resistance in up to 8" of water for up to 24 hours Manufacturer's limited warranty May be bolted to floor (hardware included) External USB 2.0 bus powered port (Y-cable included) Convenient door pocket stores 2 1/2" hard drive which connects to the internal USB port (cable included) Protects & Connects: Flash Drives Protects & Connects: iPod Protects & Connects: Memory Cards - CompactFlash, Memory Stick, SD and xD Protects & Connects: MP3 Players Protects & Connects: Small Digital Cameras CD/DVD organizer tray (stores up to 72 CD/DVDs in jewel cases) Holds A-4 size papers, folders and box files laid flat Key rack and compartment for small items File rack to enable easy organization and storage of files and important documents

See what happened in a recent fire test!
The world's first and only fire and water resistant safe that provides USB powered connectivity. Allows users to backup data using their own 2 1/2" storage device. Protects up to 72 CD's and DVD's. Users connect to their laptop or desktop via the external USB port.
The estimated delivery time will be approximately 3 - 5 weeks from the time of order.
Features:
LCD electronic lock with programmable pin access and tubular key lock
2-hour proven fire protection with impact
30 ft. drop test
Advanced LCD electronic lock system with backlit key pad, programmable pin access and tubular key lock
ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F
ETL verified for water-resistance in up to 8" of water for up to 24 hours
Manufacturer's limited warranty
May be bolted to floor (hardware included)
External USB 2.0 bus powered port (Y-cable included)
Convenient door pocket stores 2 1/2" hard drive which connects to the internal USB port (cable included)
Protects & Connects: Flash Drives
Protects & Connects: iPod
Protects & Connects: Memory Cards - CompactFlash, Memory Stick, SD and xD
Protects & Connects: MP3 Players
Protects & Connects: Small Digital Cameras
CD/DVD organizer tray (stores up to 72 CD/DVDs in jewel cases)
Holds A-4 size papers, folders and box files laid flat
Key rack and compartment for small items
File rack to enable easy organization and storage of files and important documents

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number QE5541
Product Name FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Electronic FIRE-SAFE® - SFW123FSC - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details
Retract a Drawer Cash Protection - PRO-1050-K - Perma Vault Safe Company
Specs
Application / Type Cash Management Safe
Exterior Depth 12 inch (305 mm)
Exterior Height 12 inch (305 mm)
View Details
Drop Drawers Safes - B3018WD - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Drop Drawers Safes
Locking Mechanism Biometric; Keypad
View Details