Sentry Group Electronic FIRE-SAFE® OA5848

Description
The OA5848 features an advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock. It also utilizes seven live-locking bolts. Valuables can be placed in the interior key rack and compartment, multi-position tray, file rack or the door pocket. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 7 live-locking bolts Metal handle 1 multi-position drawer File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Black and Gunmetal Gray
Description
The OA5848 features an advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock. It also utilizes seven live-locking bolts. Valuables can be placed in the interior key rack and compartment, multi-position tray, file rack or the door pocket. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 7 live-locking bolts Metal handle 1 multi-position drawer File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Black and Gunmetal Gray

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - OA5848 - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
OA5848
Electronic FIRE-SAFE® OA5848
The OA5848 features an advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock. It also utilizes seven live-locking bolts. Valuables can be placed in the interior key rack and compartment, multi-position tray, file rack or the door pocket. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 7 live-locking bolts Metal handle 1 multi-position drawer File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Black and Gunmetal Gray

The OA5848 features an advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock. It also utilizes seven live-locking bolts. Valuables can be placed in the interior key rack and compartment, multi-position tray, file rack or the door pocket.
Features:
2-hour proven fire protection with impact
30 ft. drop test
ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F
Water-resistant
Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock
7 live-locking bolts
Metal handle
1 multi-position drawer
File rack to enable easy organization and storage of files and important documents
Key rack and compartment for small items
Door pocket
Holds standard and A-4 size papers, folders and binders
May be bolted to floor (hardware included)
Color: Black and Gunmetal Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number OA5848
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Deposit Slot Safes - B1414S - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Deposit Slot Safes
Locking Mechanism Key
View Details
Specs
Application / Type Cash Management Safe
Exterior Depth 11 inch (279 mm)
Exterior Height 11 inch (279 mm)
View Details
Electronic FIRE-SAFE® - OS0810 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 13.7 inch (348 mm)
View Details