Sentry Group Compact Safe P005KBlue

Description
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to repleace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Steel tethering cable for increased security Privacy key lock for simplicity of use Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Soft interior lining protects fragile and expensive contents from scratching and damage Color: Blue
Description
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to repleace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Steel tethering cable for increased security Privacy key lock for simplicity of use Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Soft interior lining protects fragile and expensive contents from scratching and damage Color: Blue

Suppliers

Company
Product
Description
Supplier Links
Compact Safe - P005KBlue - Sentry Group
Rochester, NY, USA
Compact Safe
P005KBlue
Compact Safe P005KBlue
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to repleace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Steel tethering cable for increased security Privacy key lock for simplicity of use Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Soft interior lining protects fragile and expensive contents from scratching and damage Color: Blue

The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to repleace items that are especially vulnerable to theft. Bring it. Lock it. Leave it.
Features:
Steel tethering cable for increased security
Privacy key lock for simplicity of use
Steel tethering cable can be attached to any stationary item for increased security
Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations
Lightweight and easy to transport, making portable security convenient and effortless
The efficient size allows for an easy fit in luggage, briefcases or backpacks
Soft interior lining protects fragile and expensive contents from scratching and damage
Color: Blue

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number P005KBlue
Product Name Compact Safe
Exterior Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drop Drawers Safes - B1512WD - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Drop Drawers Safes
Locking Mechanism Biometric; Keypad
View Details
Combination FIRE-SAFE® - OS3407 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-80-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 6 inch (152 mm)
View Details