Sentry Group Combination FIRE-SAFE® OS3417

Description
The 1.2 cu. ft. OS3417 Combination Lock FIRE-SAFE® provides UL classified proven fire protection for one hour up to 1700°F. The multi-position shelf and tray, key rack and door pocket also offer organizational options for all your documents and valuables. 4 live-locking bolts and bolt-down hardware give added security. Features: Key rack and compartment for small items Multi-position shelf to enable easy organization Multi-position tray Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection with impact
Description
The 1.2 cu. ft. OS3417 Combination Lock FIRE-SAFE® provides UL classified proven fire protection for one hour up to 1700°F. The multi-position shelf and tray, key rack and door pocket also offer organizational options for all your documents and valuables. 4 live-locking bolts and bolt-down hardware give added security. Features: Key rack and compartment for small items Multi-position shelf to enable easy organization Multi-position tray Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection with impact

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - OS3417 - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
OS3417
Combination FIRE-SAFE® OS3417
The 1.2 cu. ft. OS3417 Combination Lock FIRE-SAFE® provides UL classified proven fire protection for one hour up to 1700°F. The multi-position shelf and tray, key rack and door pocket also offer organizational options for all your documents and valuables. 4 live-locking bolts and bolt-down hardware give added security. Features: Key rack and compartment for small items Multi-position shelf to enable easy organization Multi-position tray Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection with impact

The 1.2 cu. ft. OS3417 Combination Lock FIRE-SAFE® provides UL classified proven fire protection for one hour up to 1700°F. The multi-position shelf and tray, key rack and door pocket also offer organizational options for all your documents and valuables. 4 live-locking bolts and bolt-down hardware give added security.
Features:
Key rack and compartment for small items
Multi-position shelf to enable easy organization
Multi-position tray
Holds standard and A-4 size papers, folders and binders
Door pocket
Metal handle
Color: Gunmetal Gray
May be bolted to floor (hardware included)
3-number combination lock with clicking dial and tubular key lock
4 live-locking bolts
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
ETL verified 15 ft. Drop Test
UL Classified 1-hour proven fire protection with impact

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number OS3417
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Undercounter Safes - MS2K - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Undercounter Safes
Weight 30 lbs (13.61 kg)
View Details
Electronic FIRE-SAFE® - DS5781 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 23.8 inch (605 mm)
View Details
Retract a Drawer Cash Protection - PRO-1050-M - Perma Vault Safe Company
Specs
Application / Type Cash Management Safe
Exterior Depth 12 inch (305 mm)
Exterior Height 12 inch (305 mm)
View Details