Sentry Group Electronic FIRE-SAFE® OA5865

Description
The SentrySafe OA5865 Electronic Lock, Water-Resistant FIRE-SAFE® provides 2 hours of UL classified proven fire protection. The LCD electronic lock allows up to 7 users (1) manager and (6) additional users. The 7 live-locking bolts and bolt-down hardware offer additional security protection. Keep your important documents organized on the 2-multi-position drawers, multi-position shelf or file rack. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 7 live-locking bolts Metal handle 2 multi-position drawers Multi-position shelf to enable easy organization File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Black and Gunmetal Gray
Description
The SentrySafe OA5865 Electronic Lock, Water-Resistant FIRE-SAFE® provides 2 hours of UL classified proven fire protection. The LCD electronic lock allows up to 7 users (1) manager and (6) additional users. The 7 live-locking bolts and bolt-down hardware offer additional security protection. Keep your important documents organized on the 2-multi-position drawers, multi-position shelf or file rack. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 7 live-locking bolts Metal handle 2 multi-position drawers Multi-position shelf to enable easy organization File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Black and Gunmetal Gray

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - OA5865 - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
OA5865
Electronic FIRE-SAFE® OA5865
The SentrySafe OA5865 Electronic Lock, Water-Resistant FIRE-SAFE® provides 2 hours of UL classified proven fire protection. The LCD electronic lock allows up to 7 users (1) manager and (6) additional users. The 7 live-locking bolts and bolt-down hardware offer additional security protection. Keep your important documents organized on the 2-multi-position drawers, multi-position shelf or file rack. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 7 live-locking bolts Metal handle 2 multi-position drawers Multi-position shelf to enable easy organization File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Black and Gunmetal Gray

The SentrySafe OA5865 Electronic Lock, Water-Resistant
FIRE-SAFE® provides 2 hours of UL classified proven fire protection. The LCD electronic lock allows up to 7 users (1) manager and (6) additional users. The 7 live-locking bolts and bolt-down hardware offer additional security protection. Keep your important documents organized on the 2-multi-position drawers, multi-position shelf or file rack.
Features:
2-hour proven fire protection with impact
30 ft. drop test
ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F
Water-resistant
Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock
7 live-locking bolts
Metal handle
2 multi-position drawers
Multi-position shelf to enable easy organization
File rack to enable easy organization and storage of files and important documents
Key rack and compartment for small items
Door pocket
Holds standard and A-4 size papers, folders and binders
May be bolted to floor (hardware included)
Color: Black and Gunmetal Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number OA5865
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Hoppers Safe - RH2730D - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Rotary Hoppers Safe
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-40-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 4 inch (102 mm)
View Details
Gun Safe - G1459E - Sentry Group
Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 17.8 inch (452 mm)
Exterior Height 59 inch (1499 mm)
View Details