Sentry Group Combination FIRE-SAFE® CS3460

Description
Features: Key rack and compartment for small items Multi-Position drawer Multi-position shelf to enable easy organization Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Medium Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection
Description
Features: Key rack and compartment for small items Multi-Position drawer Multi-position shelf to enable easy organization Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Medium Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - CS3460 - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
CS3460
Combination FIRE-SAFE® CS3460
Features: Key rack and compartment for small items Multi-Position drawer Multi-position shelf to enable easy organization Holds standard and A-4 size papers, folders and binders Door pocket Metal handle Color: Medium Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 4 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire ETL verified 15 ft. Drop Test UL Classified 1-hour proven fire protection

Features:
Key rack and compartment for small items
Multi-Position drawer
Multi-position shelf to enable easy organization
Holds standard and A-4 size papers, folders and binders
Door pocket
Metal handle
Color: Medium Gray
May be bolted to floor (hardware included)
3-number combination lock with clicking dial and tubular key lock
4 live-locking bolts
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
ETL verified 15 ft. Drop Test
UL Classified 1-hour proven fire protection

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number CS3460
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - SD103 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 112 lbs (50.79 kg)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-60-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 4 inch (102 mm)
View Details
Electronic Lock Executive Safe - E1459E - Sentry Group
Specs
Exterior Depth 17.8 inch (452 mm)
Exterior Height 59 inch (1499 mm)
Exterior Width 21 inch (533 mm)
View Details