Sentry Group Electronic FIRE-SAFE® OA3817

Description
The SentrySafe OA3817 Electronic Lock, Water-Resistant FIRE-SAFE® is UL classified for 2 hours of proven fire protection with impact. It also provides 2 hours of ETL verified fire protection of CDs, DVDs, memory sticks and USB drives. The inside of the safe has a multi-position shelf and tray to store and organize important items and documents. 6 live-locking bolts and bolt-down hardware provide the additional peace-of-mind security you expect from a SentrySafe product. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 6 live-locking bolts Metal handle Multi-position shelf to enable easy organization May be bolted to floor (hardware included) Multi-position tray Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders Color: Black and Gunmetal Gray
Description
The SentrySafe OA3817 Electronic Lock, Water-Resistant FIRE-SAFE® is UL classified for 2 hours of proven fire protection with impact. It also provides 2 hours of ETL verified fire protection of CDs, DVDs, memory sticks and USB drives. The inside of the safe has a multi-position shelf and tray to store and organize important items and documents. 6 live-locking bolts and bolt-down hardware provide the additional peace-of-mind security you expect from a SentrySafe product. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 6 live-locking bolts Metal handle Multi-position shelf to enable easy organization May be bolted to floor (hardware included) Multi-position tray Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders Color: Black and Gunmetal Gray

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - OA3817 - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
OA3817
Electronic FIRE-SAFE® OA3817
The SentrySafe OA3817 Electronic Lock, Water-Resistant FIRE-SAFE® is UL classified for 2 hours of proven fire protection with impact. It also provides 2 hours of ETL verified fire protection of CDs, DVDs, memory sticks and USB drives. The inside of the safe has a multi-position shelf and tray to store and organize important items and documents. 6 live-locking bolts and bolt-down hardware provide the additional peace-of-mind security you expect from a SentrySafe product. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 6 live-locking bolts Metal handle Multi-position shelf to enable easy organization May be bolted to floor (hardware included) Multi-position tray Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders Color: Black and Gunmetal Gray

The SentrySafe OA3817 Electronic Lock, Water-Resistant
FIRE-SAFE® is UL classified for 2 hours of proven fire protection with impact. It also provides 2 hours of ETL verified fire protection of CDs, DVDs, memory sticks and USB drives. The inside of the safe has a multi-position shelf and tray to store and organize important items and documents. 6 live-locking bolts and bolt-down hardware provide the additional peace-of-mind security you expect from a SentrySafe product.
Features:
2-hour proven fire protection with impact
30 ft. drop test
ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F
Water-resistant
Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock
6 live-locking bolts
Metal handle
Multi-position shelf to enable easy organization
May be bolted to floor (hardware included)
Multi-position tray
Key rack and compartment for small items
Door pocket
Holds standard and A-4 size papers, folders and binders
Color: Black and Gunmetal Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number OA3817
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Deposit Slot Safes - B1519S - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Deposit Slot Safes
Locking Mechanism Key
View Details
Front Loading Depository Safe  for Confined Spaces - PV-FL1225-C - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Front Loading Depository Safe for Confined Spaces
Exterior Depth 25 inch (635 mm)
Exterior Height 12 inch (305 mm)
View Details
Wall Safe - 7150 - Sentry Group
Sentry Group
Specs
Exterior Depth 4.2 inch (107 mm)
Exterior Height 15.9 inch (404 mm)
Exterior Width 15.9 inch (404 mm)
View Details