Sentry Group Electronic FIRE-SAFE® OA3807

Description
The Electronic FIRE-SAFE® OA3807 provides protection from theft and damage. This 1.2 cu. ft. safe features an advanced LCD electronic lock with tubular key, 6 live-locking bolts, multi-position tray, key rack and door pocket. It features 2 hours of proven UL classified fire protection as well as 2 hours of ETL verified fire protection of CDs, DVDs, memory sticks and USB drives up to 1850°F. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 6 live-locking bolts Metal handle Multi-position tray Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Black and Gunmetal Gray
Description
The Electronic FIRE-SAFE® OA3807 provides protection from theft and damage. This 1.2 cu. ft. safe features an advanced LCD electronic lock with tubular key, 6 live-locking bolts, multi-position tray, key rack and door pocket. It features 2 hours of proven UL classified fire protection as well as 2 hours of ETL verified fire protection of CDs, DVDs, memory sticks and USB drives up to 1850°F. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 6 live-locking bolts Metal handle Multi-position tray Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Black and Gunmetal Gray

Suppliers

Company
Product
Description
Supplier Links
Electronic FIRE-SAFE® - OA3807 - Sentry Group
Rochester, NY, USA
Electronic FIRE-SAFE®
OA3807
Electronic FIRE-SAFE® OA3807
The Electronic FIRE-SAFE® OA3807 provides protection from theft and damage. This 1.2 cu. ft. safe features an advanced LCD electronic lock with tubular key, 6 live-locking bolts, multi-position tray, key rack and door pocket. It features 2 hours of proven UL classified fire protection as well as 2 hours of ETL verified fire protection of CDs, DVDs, memory sticks and USB drives up to 1850°F. Features: 2-hour proven fire protection with impact 30 ft. drop test ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F Water-resistant Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock 6 live-locking bolts Metal handle Multi-position tray Key rack and compartment for small items Door pocket Holds standard and A-4 size papers, folders and binders May be bolted to floor (hardware included) Color: Black and Gunmetal Gray

The Electronic FIRE-SAFE® OA3807 provides protection from theft and damage. This 1.2 cu. ft. safe features an advanced LCD electronic lock with tubular key, 6 live-locking bolts, multi-position tray, key rack and door pocket. It features 2 hours of proven UL classified fire protection as well as 2 hours of ETL verified fire protection of CDs, DVDs, memory sticks and USB drives up to 1850°F.
Features:
2-hour proven fire protection with impact
30 ft. drop test
ETL verified for 2-hour fire protection of CDs, DVDs, USB Drives and Memory Sticks up to 1850°F
Water-resistant
Advanced LCD electronic lock system with backlit keypad, programmable PIN access and tubular key lock
6 live-locking bolts
Metal handle
Multi-position tray
Key rack and compartment for small items
Door pocket
Holds standard and A-4 size papers, folders and binders
May be bolted to floor (hardware included)
Color: Black and Gunmetal Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number OA3807
Product Name Electronic FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Mail Box Drop Safes - MB2020 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Mail Box Drop Safes
Locking Mechanism Keypad
View Details
Security Safe - T8 - Sentry Group
Specs
Exterior Depth 19.8 inch (503 mm)
Exterior Height 27.7 inch (704 mm)
Exterior Width 21.7 inch (551 mm)
View Details
Guest Room Safe w/Electronic Lock - PV-81416-CS - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 8 inch (203 mm)
Exterior Height 16 inch (406 mm)
View Details