Sentry Group Fire-Safe® 36 Gun GS3659C

Description
The SentrySafe FIRE-SAFE® GS3659C Combination Lock Gun Safe with its high gloss black finish is designed to ward off burglary attempts of precious firearms. Designed to accommodate, store and protect 36 guns, this 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of priceless guns and collectibles. It is also third party (ETL) verified for fire protection for 30 minutes up to 1400°F. The high gloss finish, supported by bright brass and chrome hardware with a star handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 5 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with star handle for high end appearance
Description
The SentrySafe FIRE-SAFE® GS3659C Combination Lock Gun Safe with its high gloss black finish is designed to ward off burglary attempts of precious firearms. Designed to accommodate, store and protect 36 guns, this 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of priceless guns and collectibles. It is also third party (ETL) verified for fire protection for 30 minutes up to 1400°F. The high gloss finish, supported by bright brass and chrome hardware with a star handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 5 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with star handle for high end appearance

Suppliers

Company
Product
Description
Supplier Links
Fire-Safe® 36 Gun - GS3659C - Sentry Group
Rochester, NY, USA
Fire-Safe® 36 Gun
GS3659C
Fire-Safe® 36 Gun GS3659C
The SentrySafe FIRE-SAFE® GS3659C Combination Lock Gun Safe with its high gloss black finish is designed to ward off burglary attempts of precious firearms. Designed to accommodate, store and protect 36 guns, this 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of priceless guns and collectibles. It is also third party (ETL) verified for fire protection for 30 minutes up to 1400°F. The high gloss finish, supported by bright brass and chrome hardware with a star handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 5 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with star handle for high end appearance

The SentrySafe FIRE-SAFE® GS3659C Combination Lock Gun Safe with its high gloss black finish is designed to ward off burglary attempts of precious firearms. Designed to accommodate, store and protect 36 guns, this 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of priceless guns and collectibles. It is also third party (ETL) verified for fire protection for 30 minutes up to 1400°F. The high gloss finish, supported by bright brass and chrome hardware with a star handle, provides a high end appearance.
Features:
Combination lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
5 steel live-locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
High gloss black finish
Bright brass & chrome hardware with star handle for high end appearance

Supplier's Site
Fire-Safe® 36 Gun - GS3659C - Sentry Group
Rochester, NY, USA
Fire-Safe® 36 Gun
GS3659C
Fire-Safe® 36 Gun GS3659C
The SentrySafe FIRE-SAFE® GS3659C Combination Lock Gun Safe with its high gloss black finish is designed to ward off burglary attempts of precious firearms. Designed to accommodate, store and protect 36 guns, this 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of priceless guns and collectibles. It is also third party (ETL) verified for fire protection for 30 minutes up to 1400°F. The high gloss finish, supported by bright brass and chrome hardware with a star handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 5 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with star handle for high end appearance

The SentrySafe FIRE-SAFE® GS3659C Combination Lock Gun Safe with its high gloss black finish is designed to ward off burglary attempts of precious firearms. Designed to accommodate, store and protect 36 guns, this 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of priceless guns and collectibles. It is also third party (ETL) verified for fire protection for 30 minutes up to 1400°F. The high gloss finish, supported by bright brass and chrome hardware with a star handle, provides a high end appearance.
Features:
Combination lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
5 steel live-locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
High gloss black finish
Bright brass & chrome hardware with star handle for high end appearance

Supplier's Site

Technical Specifications

  Sentry Group Sentry Group
Product Category Safes Safes
Product Number GS3659C GS3659C
Product Name Fire-Safe® 36 Gun Fire-Safe® 36 Gun
Application / Type Fireproof Safe; Gun Safe Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Deposit Slot Safes - B3225S - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Deposit Slot Safes
Locking Mechanism Key
View Details
Guest Room Safe w/Electronic Lock - PV-27S-M - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 6 inch (152 mm)
Exterior Height 7.5 inch (190 mm)
View Details
Electronic FIRE-SAFE® - CSW4747 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details