Sentry Group Electronic Card Acces Safe H060ES

Description
The SentrySafe H060ES provides the ultimate flexibility with a reprogrammable electronic lock with the option of a key pad or card swipe entry. An interior LED light makes searching for important valuables and documents easier when the safe is stored in a dimly lit setting such as a closet floor. Ideal for hotel and tenant environments, the safe's solid steel construction, pry-resistant door and 2 live-locking bolts help protect against unauthorized access. Features: May be bolted to floor (hardware included) Users are able to choose between a reprogrammable electronic lock with keypad or card swipe reader for securing their important documents and valuables Master override key allows for backup access in the case of a forgotten code or lost/stolen magnetic stripped card Auxiliary Remote Battery Pack provides back-up access in case the installed batteries are not strong enough to operate the card swipe reader or reprogrammable electronic lock Solid steel, pry-resistant door and body protect against unauthorized access 2 live-locking bolts for more security Bolt-down hardware included as an additional bonus Carpeted interior Interior LED light provides quick and convenient access to important documents and valuables Color Options: Black or Cream
Description
The SentrySafe H060ES provides the ultimate flexibility with a reprogrammable electronic lock with the option of a key pad or card swipe entry. An interior LED light makes searching for important valuables and documents easier when the safe is stored in a dimly lit setting such as a closet floor. Ideal for hotel and tenant environments, the safe's solid steel construction, pry-resistant door and 2 live-locking bolts help protect against unauthorized access. Features: May be bolted to floor (hardware included) Users are able to choose between a reprogrammable electronic lock with keypad or card swipe reader for securing their important documents and valuables Master override key allows for backup access in the case of a forgotten code or lost/stolen magnetic stripped card Auxiliary Remote Battery Pack provides back-up access in case the installed batteries are not strong enough to operate the card swipe reader or reprogrammable electronic lock Solid steel, pry-resistant door and body protect against unauthorized access 2 live-locking bolts for more security Bolt-down hardware included as an additional bonus Carpeted interior Interior LED light provides quick and convenient access to important documents and valuables Color Options: Black or Cream

Suppliers

Company
Product
Description
Supplier Links
Electronic Card Acces Safe - H060ES - Sentry Group
Rochester, NY, USA
Electronic Card Acces Safe
H060ES
Electronic Card Acces Safe H060ES
The SentrySafe H060ES provides the ultimate flexibility with a reprogrammable electronic lock with the option of a key pad or card swipe entry. An interior LED light makes searching for important valuables and documents easier when the safe is stored in a dimly lit setting such as a closet floor. Ideal for hotel and tenant environments, the safe's solid steel construction, pry-resistant door and 2 live-locking bolts help protect against unauthorized access. Features: May be bolted to floor (hardware included) Users are able to choose between a reprogrammable electronic lock with keypad or card swipe reader for securing their important documents and valuables Master override key allows for backup access in the case of a forgotten code or lost/stolen magnetic stripped card Auxiliary Remote Battery Pack provides back-up access in case the installed batteries are not strong enough to operate the card swipe reader or reprogrammable electronic lock Solid steel, pry-resistant door and body protect against unauthorized access 2 live-locking bolts for more security Bolt-down hardware included as an additional bonus Carpeted interior Interior LED light provides quick and convenient access to important documents and valuables Color Options: Black or Cream

The SentrySafe H060ES provides the ultimate flexibility with a reprogrammable electronic lock with the option of a key pad or card swipe entry. An interior LED light makes searching for important valuables and documents easier when the safe is stored in a dimly lit setting such as a closet floor. Ideal for hotel and tenant environments, the safe's solid steel construction, pry-resistant door and 2 live-locking bolts help protect against unauthorized access.
Features:
May be bolted to floor (hardware included)
Users are able to choose between a reprogrammable electronic lock with keypad or card swipe reader for securing their important documents and valuables
Master override key allows for backup access in the case of a forgotten code or lost/stolen magnetic stripped card
Auxiliary Remote Battery Pack provides back-up access in case the installed batteries are not strong enough to operate the card swipe reader or reprogrammable electronic lock
Solid steel, pry-resistant door and body protect against unauthorized access
2 live-locking bolts for more security
Bolt-down hardware included as an additional bonus
Carpeted interior
Interior LED light provides quick and convenient access to important documents and valuables
Color Options: Black or Cream

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number H060ES
Product Name Electronic Card Acces Safe
Exterior Depth 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Front Loading Depository Safe  for Confined Spaces - PV-FL1225-C - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Front Loading Depository Safe for Confined Spaces
Exterior Depth 25 inch (635 mm)
Exterior Height 12 inch (305 mm)
View Details
Keybox - KB - Sentry Group
Sentry Group
Specs
Application / Type Cash Management Safe
Exterior Depth 3.9 inch (99.06 mm)
Exterior Height 11.8 inch (300 mm)
View Details
Fireproof Safes - DS100 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 538 lbs (244 kg)
View Details