Sentry Group Fire-Safe® GS2459C

Description
The SentrySafe FIRE-SAFE® GS2459C Combination Lock Gun Safe with its high gloss black finish is designed to store and protect 24 guns and is ETL verified for fire protection up to 1400°F for 30 minutes. This 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The high gloss finish, supported by birght brass and chrome hardware with a star handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with lever handle for high end apperarance
Description
The SentrySafe FIRE-SAFE® GS2459C Combination Lock Gun Safe with its high gloss black finish is designed to store and protect 24 guns and is ETL verified for fire protection up to 1400°F for 30 minutes. This 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The high gloss finish, supported by birght brass and chrome hardware with a star handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with lever handle for high end apperarance

Suppliers

Company
Product
Description
Supplier Links
Fire-Safe® - GS2459C - Sentry Group
Rochester, NY, USA
Fire-Safe®
GS2459C
Fire-Safe® GS2459C
The SentrySafe FIRE-SAFE® GS2459C Combination Lock Gun Safe with its high gloss black finish is designed to store and protect 24 guns and is ETL verified for fire protection up to 1400°F for 30 minutes. This 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The high gloss finish, supported by birght brass and chrome hardware with a star handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with lever handle for high end apperarance

The SentrySafe FIRE-SAFE® GS2459C Combination Lock Gun Safe with its high gloss black finish is designed to store and protect 24 guns and is ETL verified for fire protection up to 1400°F for 30 minutes. This 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The high gloss finish, supported by birght brass and chrome hardware with a star handle, provides a high end appearance.
Features:
Combination lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
High gloss black finish
Bright brass & chrome hardware with lever handle for high end apperarance

Supplier's Site
Fire-Safe® - GS2459C - Sentry Group
Rochester, NY, USA
Fire-Safe®
GS2459C
Fire-Safe® GS2459C
The SentrySafe FIRE-SAFE® GS2459C Combination Lock Gun Safe with its high gloss black finish is designed to store and protect 24 guns and is ETL verified for fire protection up to 1400°F for 30 minutes. This 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The high gloss finish, supported by birght brass and chrome hardware with a star handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles High gloss black finish Bright brass & chrome hardware with lever handle for high end apperarance

The SentrySafe FIRE-SAFE® GS2459C Combination Lock Gun Safe with its high gloss black finish is designed to store and protect 24 guns and is ETL verified for fire protection up to 1400°F for 30 minutes. This 59" safe features a star handle, external hinges and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The high gloss finish, supported by birght brass and chrome hardware with a star handle, provides a high end appearance.
Features:
Combination lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
High gloss black finish
Bright brass & chrome hardware with lever handle for high end apperarance

Supplier's Site

Technical Specifications

  Sentry Group Sentry Group
Product Category Safes Safes
Product Number GS2459C GS2459C
Product Name Fire-Safe® Fire-Safe®
Application / Type Gun Safe Fireproof Safe; Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Standard Safes - QT100 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 165 lbs (74.83 kg)
View Details
Retract a Drawer Cash Protection - PRO-1050-M - Perma Vault Safe Company
Specs
Application / Type Cash Management Safe
Exterior Depth 12 inch (305 mm)
Exterior Height 12 inch (305 mm)
View Details
Combination FIRE-SAFE® - DS0200 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 13.7 inch (348 mm)
View Details