Sentry Group Combination FIRE-SAFE® OS5449

Description
The OS5449 has a 3-number combination lock with clicking dial and tubular key lock. In addition to the combination lock for extra protection, this model comes with seven live-locking bolts. The OS5449 is ETL verified for 1 hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F and UL classified for 1 hour of proven fire protection of your documents, records and valuables. Features: 2 multi-position trays File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items Holds standard and A-4 size papers, folders and binders Door pocket Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 7 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire UL Classified 1-hour proven fire protection 30 ft. drop test
Description
The OS5449 has a 3-number combination lock with clicking dial and tubular key lock. In addition to the combination lock for extra protection, this model comes with seven live-locking bolts. The OS5449 is ETL verified for 1 hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F and UL classified for 1 hour of proven fire protection of your documents, records and valuables. Features: 2 multi-position trays File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items Holds standard and A-4 size papers, folders and binders Door pocket Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 7 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire UL Classified 1-hour proven fire protection 30 ft. drop test

Suppliers

Company
Product
Description
Supplier Links
Combination FIRE-SAFE® - OS5449 - Sentry Group
Rochester, NY, USA
Combination FIRE-SAFE®
OS5449
Combination FIRE-SAFE® OS5449
The OS5449 has a 3-number combination lock with clicking dial and tubular key lock. In addition to the combination lock for extra protection, this model comes with seven live-locking bolts. The OS5449 is ETL verified for 1 hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F and UL classified for 1 hour of proven fire protection of your documents, records and valuables. Features: 2 multi-position trays File rack to enable easy organization and storage of files and important documents Key rack and compartment for small items Holds standard and A-4 size papers, folders and binders Door pocket Color: Gunmetal Gray May be bolted to floor (hardware included) 3-number combination lock with clicking dial and tubular key lock 7 live-locking bolts ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire UL Classified 1-hour proven fire protection 30 ft. drop test

The OS5449 has a 3-number combination lock with clicking dial and tubular key lock. In addition to the combination lock for extra protection, this model comes with seven live-locking bolts. The OS5449 is ETL verified for 1 hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F and UL classified for 1 hour of proven fire protection of your documents, records and valuables.
Features:
2 multi-position trays
File rack to enable easy organization and storage of files and important documents
Key rack and compartment for small items
Holds standard and A-4 size papers, folders and binders
Door pocket
Color: Gunmetal Gray
May be bolted to floor (hardware included)
3-number combination lock with clicking dial and tubular key lock
7 live-locking bolts
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
UL Classified 1-hour proven fire protection
30 ft. drop test

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number OS5449
Product Name Combination FIRE-SAFE®
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS-45EH - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 84 lbs (38.1 kg)
View Details
Compact Safe - P005KBlue - Sentry Group
Specs
Exterior Depth 8 inch (203 mm)
Exterior Height 2.6 inch (66.04 mm)
Exterior Width 5.9 inch (150 mm)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-80-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 6 inch (152 mm)
View Details