Sentry Group Compact Safe P008EBlack

Description
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Steel tethering cable for increased security Programmable electronic lock makes this product safe but simple to use with two user codes Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons Two override keys included in case one is misplaced or the code is forgotten Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Easy grip handle to make "on-the-go" even easier Soft interior lining protects fragile and expensive contents from scratching and damage The SentrySafe exclusive "Gentle Close" hinge spring prevents possible injury resulting from unexpected lid closure Requires 4AA batteries (not included) Color: Black
Description
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Steel tethering cable for increased security Programmable electronic lock makes this product safe but simple to use with two user codes Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons Two override keys included in case one is misplaced or the code is forgotten Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Easy grip handle to make "on-the-go" even easier Soft interior lining protects fragile and expensive contents from scratching and damage The SentrySafe exclusive "Gentle Close" hinge spring prevents possible injury resulting from unexpected lid closure Requires 4AA batteries (not included) Color: Black

Suppliers

Company
Product
Description
Supplier Links
Compact Safe - P008EBlack - Sentry Group
Rochester, NY, USA
Compact Safe
P008EBlack
Compact Safe P008EBlack
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Steel tethering cable for increased security Programmable electronic lock makes this product safe but simple to use with two user codes Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons Two override keys included in case one is misplaced or the code is forgotten Steel tethering cable can be attached to any stationary item for increased security Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Easy grip handle to make "on-the-go" even easier Soft interior lining protects fragile and expensive contents from scratching and damage The SentrySafe exclusive "Gentle Close" hinge spring prevents possible injury resulting from unexpected lid closure Requires 4AA batteries (not included) Color: Black

The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it.
Features:
Steel tethering cable for increased security
Programmable electronic lock makes this product safe but simple to use with two user codes
Automatic 20 second time delay after three incorrect entry attempts helps to keep out unauthorized persons
Two override keys included in case one is misplaced or the code is forgotten
Steel tethering cable can be attached to any stationary item for increased security
Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations
Lightweight and easy to transport, making portable security convenient and effortless
The efficient size allows for an easy fit in luggage, briefcases or backpacks
Easy grip handle to make "on-the-go" even easier
Soft interior lining protects fragile and expensive contents from scratching and damage
The SentrySafe exclusive "Gentle Close" hinge spring prevents possible injury resulting from unexpected lid closure
Requires 4AA batteries (not included)
Color: Black

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number P008EBlack
Product Name Compact Safe
Exterior Depth 7.9 inch (201 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Classic Style Perma-Vault Drop Box - PRO-750-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 14.5 inch (368 mm)
Exterior Height 8 inch (203 mm)
View Details
Fireproof Safes - ESD104 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 220 lbs (99.77 kg)
View Details
Electronic FIRE-SAFE® - OS0810 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 13.7 inch (348 mm)
View Details