Sentry Group Fire-Safe® GM3659C

Description
The SentrySafe FIRE-SAFE® GS3659C Combination Lock Gun Safe is designed to ward off burglary attempts of precious firearms. It provides fire protection for 30 minutes up to 1400°F and is third party verified by ETL. Designed to accommodate, store and protect 36 guns, the 59" safe features a lever handle and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 5 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with star handle for high end appearance
Description
The SentrySafe FIRE-SAFE® GS3659C Combination Lock Gun Safe is designed to ward off burglary attempts of precious firearms. It provides fire protection for 30 minutes up to 1400°F and is third party verified by ETL. Designed to accommodate, store and protect 36 guns, the 59" safe features a lever handle and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 5 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with star handle for high end appearance

Suppliers

Company
Product
Description
Supplier Links
Fire-Safe® - GM3659C - Sentry Group
Rochester, NY, USA
Fire-Safe®
GM3659C
Fire-Safe® GM3659C
The SentrySafe FIRE-SAFE® GS3659C Combination Lock Gun Safe is designed to ward off burglary attempts of precious firearms. It provides fire protection for 30 minutes up to 1400°F and is third party verified by ETL. Designed to accommodate, store and protect 36 guns, the 59" safe features a lever handle and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 5 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with star handle for high end appearance

The SentrySafe FIRE-SAFE® GS3659C Combination Lock Gun Safe is designed to ward off burglary attempts of precious firearms. It provides fire protection for 30 minutes up to 1400°F and is third party verified by ETL. Designed to accommodate, store and protect 36 guns, the 59" safe features a lever handle and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance.
Features:
Combination lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
5 steel live-locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
Matte black finish
Bright brass & chrome hardware with star handle for high end appearance

Supplier's Site
Fire-Safe® - GM3659C - Sentry Group
Rochester, NY, USA
Fire-Safe®
GM3659C
Fire-Safe® GM3659C
The SentrySafe FIRE-SAFE® GS3659C Combination Lock Gun Safe is designed to ward off burglary attempts of precious firearms. It provides fire protection for 30 minutes up to 1400°F and is third party verified by ETL. Designed to accommodate, store and protect 36 guns, the 59" safe features a lever handle and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 5 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with star handle for high end appearance

The SentrySafe FIRE-SAFE® GS3659C Combination Lock Gun Safe is designed to ward off burglary attempts of precious firearms. It provides fire protection for 30 minutes up to 1400°F and is third party verified by ETL. Designed to accommodate, store and protect 36 guns, the 59" safe features a lever handle and carpeted interior including the gun rack and shelf to protect against scratching of valuable guns and collectibles. The matte finish, supported by bright brass and chrome hardware with a lever handle, provides a high end appearance.
Features:
Combination lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
5 steel live-locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
Matte black finish
Bright brass & chrome hardware with star handle for high end appearance

Supplier's Site

Technical Specifications

  Sentry Group Sentry Group
Product Category Safes Safes
Product Number GM3659C GM3659C
Product Name Fire-Safe® Fire-Safe®
Application / Type Fireproof Safe; Gun Safe Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Security Safe - D888 - Sentry Group
Specs
Exterior Depth 19.5 inch (495 mm)
Exterior Height 37.7 inch (958 mm)
Exterior Width 21.7 inch (551 mm)
View Details
Front Loading Drop Box - PRO-35 - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 6 inch (152 mm)
View Details
C-Rate Safes - C2420 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; C-Rate Safes
View Details