Sentry Group Fire-Safe® GM2459C

Description
The 59" SentrySafe GM2459C FIRE-SAFE® combination lock gun safe is designed to store 24 long guns and is ETL verified to protect against fire for 30 minutes up to 1400®F. It features 3 steel live-locking bolts/3 dead bolts, as well as a hardened steel plate design, external hinges, gun rack, carpeted interior and a 4-way adjustable interior. Bolt down hardware is included for additional security. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with lever handle for high end apperarance
Description
The 59" SentrySafe GM2459C FIRE-SAFE® combination lock gun safe is designed to store 24 long guns and is ETL verified to protect against fire for 30 minutes up to 1400®F. It features 3 steel live-locking bolts/3 dead bolts, as well as a hardened steel plate design, external hinges, gun rack, carpeted interior and a 4-way adjustable interior. Bolt down hardware is included for additional security. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with lever handle for high end apperarance

Suppliers

Company
Product
Description
Supplier Links
Fire-Safe® - GM2459C - Sentry Group
Rochester, NY, USA
Fire-Safe®
GM2459C
Fire-Safe® GM2459C
The 59" SentrySafe GM2459C FIRE-SAFE® combination lock gun safe is designed to store 24 long guns and is ETL verified to protect against fire for 30 minutes up to 1400®F. It features 3 steel live-locking bolts/3 dead bolts, as well as a hardened steel plate design, external hinges, gun rack, carpeted interior and a 4-way adjustable interior. Bolt down hardware is included for additional security. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with lever handle for high end apperarance

The 59" SentrySafe GM2459C FIRE-SAFE® combination lock gun safe is designed to store 24 long guns and is ETL verified to protect against fire for 30 minutes up to 1400®F. It features 3 steel live-locking bolts/3 dead bolts, as well as a hardened steel plate design, external hinges, gun rack, carpeted interior and a 4-way adjustable interior. Bolt down hardware is included for additional security.
Features:
Combination lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
Matte black finish
Bright brass & chrome hardware with lever handle for high end apperarance

Supplier's Site
Fire-Safe® - GM2459C - Sentry Group
Rochester, NY, USA
Fire-Safe®
GM2459C
Fire-Safe® GM2459C
The 59" SentrySafe GM2459C FIRE-SAFE® combination lock gun safe is designed to store 24 long guns and is ETL verified to protect against fire for 30 minutes up to 1400®F. It features 3 steel live-locking bolts/3 dead bolts, as well as a hardened steel plate design, external hinges, gun rack, carpeted interior and a 4-way adjustable interior. Bolt down hardware is included for additional security. Features: Combination lock ETL verified for 1/2 hour fire protection up to 1400° F May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack Bolt-down hardware included as an additional bonus Easy access! 4 way adjustable configuration Carpeted interior protects priceless guns & collectibles Matte black finish Bright brass & chrome hardware with lever handle for high end apperarance

The 59" SentrySafe GM2459C FIRE-SAFE® combination lock gun safe is designed to store 24 long guns and is ETL verified to protect against fire for 30 minutes up to 1400®F. It features 3 steel live-locking bolts/3 dead bolts, as well as a hardened steel plate design, external hinges, gun rack, carpeted interior and a 4-way adjustable interior. Bolt down hardware is included for additional security.
Features:
Combination lock
ETL verified for 1/2 hour fire protection up to 1400° F
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
Solid steel pry-resistant door with external hinges to protect against theft & unauthorized entry
3 steel live-locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
Bolt-down hardware included as an additional bonus
Easy access! 4 way adjustable configuration
Carpeted interior protects priceless guns & collectibles
Matte black finish
Bright brass & chrome hardware with lever handle for high end apperarance

Supplier's Site

Technical Specifications

  Sentry Group Sentry Group
Product Category Safes Safes
Product Number GM2459C GM2459C
Product Name Fire-Safe® Fire-Safe®
Application / Type Gun Safe Fireproof Safe; Gun Safe
Unlock Full Specs
to access all available technical data

Similar Products

Mail Box Drop Safes - MB2720ICK - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Mail Box Drop Safes
Locking Mechanism Keypad
View Details
KEEP/SAFE® Fire Chest - KS2100 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 14.9 inch (378 mm)
Exterior Height 7.5 inch (190 mm)
View Details
Retract a Drawer Cash Protection - PRO-1050-M - Perma Vault Safe Company
Specs
Application / Type Cash Management Safe
Exterior Depth 12 inch (305 mm)
Exterior Height 12 inch (305 mm)
View Details